Berry Plastics Corporation - Engineered Materials Division Datasheets for Specialty Tapes
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more
| Product Name | Notes |
|---|---|
| Nashua Tapes Products Select Flashing 527-20 Select Flashing Tape Premium Window Flashing Tape Applications * Window & Door Installations * Corner Board Abutments * Sidewall Sheathing Seams * Deck-to-Wall Joints... | |
| Polyken 626-20 Foilastic Flashing Tape - PREMIUM 20 MIL PRINTED Aluminum foil backed butyl adhesive flashing tape. Applications Used for flashing windows and door installations, corner board abutments, sidewall sheathing... | |
| Polyken 626-35 Foilastic Flashing Tape - PREMIUM 35 MIL Applications Used to seal tile underlayment and flashing, gutters, roof valleys and eaves, chimneys and vents, rooftop duct systems, sheet metal... | |
| Polyken 627-20 Shadowlastic Plus Flashing Tape - PREMIUM 20 MIL Black woven polyethylene backing with aggressive premium butyl rubber adhesive. Applications Used for flashing windows and door installations, corner board... | |
| Polyken 627-35 Shadowlastic Plus Flashing Tape - Premium 35 MIL Applications Used under tile on the ridge and hip lines of roofs to prevent moisture from entering the building. Window... | |
| Air Side Adhesive Removable rubber adhesive designed for low peel and clean removability properties. Common Applications Surface Protection | |
| Lightweight FR Carpet Tape Lightweight PET Film with Proprietary Differential Adhesive System Applications Carpet & non-textile flooring installation on interior floors and stairs of aircraft. General mounting and bonding. Features... | |
| Liner Side Adhesive 0n-irritating medical grade acrylic adhesive. Common Applications Electrodes Medical Device Mounting Medical-Foam Transdermal Patches | |
| Liner Side Adhesive 0n-irritating medical grade acrylic adhesive Air Side Adhesive 0n-irritating medical grade acrylic adhesive Common Applications Medical Device Assembly Medical Device Mounting Medical-Double Coated Surgical Drape Assembly Surgical... | |
| Liner Side Adhesive 0n-irritating medical grade acrylic with high tack and good shear properties. Air Side Adhesive 0n-irritating medical grade acrylic with high tack and good shear properties. Common Applications... | |
| Liner Side Adhesive Acrylic adhesive with good anchorage to various surfaces. Adhesion builds over time. Air Side Adhesive Acrylic adhesive with good anchorage to various surfaces. Adhesion builds over time. | |
| Liner Side Adhesive Acrylic adhesive with high tack, medium peel and low shear properties. General purpose acrylic where high shear strength is 0t necessary. Bonds well to a wide variety... | |
| Liner Side Adhesive Adhesive has excellent balance of peel, tack, and shear performance. The adhesive is also plasticizer migration resistant. Air Side Adhesive Adhesive bonds well to plastics and most... | |
| Liner Side Adhesive Cold temperature acrylic adhesive with high peel, good shear, and extremely high tack properties. Air Side Adhesive Cold temperature acrylic adhesive with high peel, good shear, and... | |
| Liner Side Adhesive Durable & versatile pressure sensitive backing for a wide range of foams, rubber sponge, and other metal and plastic materials. Common Applications Device Component Reinforcing Applications Sealing... | |
| Liner Side Adhesive Elastomeric heat sealable adhesive. Adhesive bonds at temperatures between 200 to 250°F. Common Applications Label: identification | |
| Liner Side Adhesive General Purpose 0n-Sensitizing Medical-Grade Acrylic Adhesive. Common Applications Electrodes Medical Device Assembly Medical Device Mounting Medical-Foam Patient Monitoring Pulse Oximeter Sensors Transdermal Patches | |
| Liner Side Adhesive General Purpose 0n-Sensitizing Medical-Grade Acrylic Adhesive. Common Applications Electrodes Medical Device Mounting Medical-Foam Transdermal Patches | |
| Liner Side Adhesive General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.) applications. Bonds well to many types... | |
| Liner Side Adhesive General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to... | |
| Liner Side Adhesive General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Air Side Adhesive General Purpose... | |
| Liner Side Adhesive General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications Decals Escutcheons Felt... | |
| Liner Side Adhesive General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications Decals Gasketing Mounting... | |
| Liner Side Adhesive General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications Felt Foam Gasketing... | |
| Liner Side Adhesive General Purpose Aggressive Acrylic Adhesive, 0n-irritating. Air Side Adhesive General Purpose Aggressive Acrylic Adhesive, 0n-irritating. Common Applications Foam Medical Device Assembly Medical Device Mounting Medical-Double Coated Packaging... | |
| Liner Side Adhesive General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Air Side Adhesive General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Common Applications Medical Device Assembly Medical... | |
| Liner Side Adhesive General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Common Applications Device Overlay Drape to patient attachment Incise drape for surgical incision Medical Device Assembly Medical Device... | |
| Liner Side Adhesive General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Common Applications Drape to patient attachment Medical Device Assembly Medical-Double Coated Surgical Drape Assembly Surgical Drape Attachment Surgical... | |
| Liner Side Adhesive General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Common Applications Electrodes Medical Device Assembly Medical Device Mounting Medical-0n Woven Fabric Patient Monitoring Wound Care | |
| Liner Side Adhesive General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Common Applications Electrodes Medical Device Assembly Medical Device Mounting Medical-Foam Patient Monitoring Pulse Oximeter Sensors Transdermal Patches | |
| Liner Side Adhesive General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Common Applications Electrodes Medical Device Mounting Medical-Foam Transdermal Patches | |
| Liner Side Adhesive General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Common Applications Medical Device Mounting Patient Monitoring | |
| Liner Side Adhesive General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Air Side Adhesive General purpose medical grade acrylic adhesive. Adhesive has high tack... | |
| Liner Side Adhesive General Purpose Medical Grade Acrylic Adhesive. High tack, medium peel and shear. Air Side Adhesive General Purpose 0n-irritating Medical Grade Acrylic Adhesive. Common Applications Medical Device Assembly... | |
| Liner Side Adhesive General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive Heat sealable rubber adhesive. Mut be heat sealed or can be used... | |
| Liner Side Adhesive General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive High peel, dry tack, low shear properties. Bonds well to rubber sponge... | |
| Liner Side Adhesive Heat Resistant Rubber Adhesive with medium peel, high tack, and shear properties. Can be used for temporary bonding to a variety of surfaces. Air Side Adhesive Heat... | |
| Liner Side Adhesive High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications... | |
| Liner Side Adhesive High tack, latex free adhesive that provides excellent bonding and good resistance to delamination. Common Applications Medical Device Assembly Medical Device Mounting Medical-Flexible Films Pulse Oximeter Sensors... | |
| Liner Side Adhesive High tack, latex free adhesive that provides excellent bonding and good resistance to delamination. Common Applications Medical Device Assembly Medical Device Mounting Medical-Transfers Pulse Oximeter Sensors | |
| Liner Side Adhesive Highly Moisture-Resistant, Extended Wear Medical Grade Acrylic Adhesive. Common Applications Electrodes Medical Device Assembly Medical Device Concealment Medical Device Mounting Medical Diag0stic Medical-Foam Patient Monitoring Pulse Oximeter... | |
| Liner Side Adhesive Low peel acrylic adhesive, designed for easy removal with 0 residue. Air Side Adhesive General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and... | |
| Liner Side Adhesive Low peel acrylic adhesive, designed for easy removal with 0 residue. Air Side Adhesive Rubber adhesive with medium peel & shear and high tack. Bonds extremely well... | |
| Liner Side Adhesive Low peel acrylic designed for clean removability from a variety of surfaces. Air Side Adhesive Permanent acrylic with good adhesion to a variety of surfaces. Common Applications... | |
| Liner Side Adhesive Medical grade adhesive has excellent performance in adhesion to both skin and other surfaces. Common Applications Surgical Drape Assembly Surgical Drape Fabrication Surgical Drapes Transdermal Patches Wound... | |
| Liner Side Adhesive Removable Acrylic Adhesive - Low peel and high shear properties. Used as a "removable" adhesive from glass, stainless steel, polished aluminum, etc. Air Side Adhesive Cold Temperature... | |
| Liner Side Adhesive Removable Acrylic Adhesive - Low peel and high shear properties. Used as a "removable" adhesive from glass, stainless steel, polished aluminum, etc. Air Side Adhesive Heat sealable... | |
| Liner Side Adhesive Rubber adhesive with medium peel & shear and high tack. Bonds extremely well to polyethylene and other low energy surfaces. Air Side Adhesive Rubber adhesive with medium... | |
| Liner Side Adhesive Rubber based adhesive with high peel and tack for demanding applications. Adhesive maintains its bond strength over a wide temperature range. Air Side Adhesive Rubber based adhesive... | |
| Liner Side Adhesive Rubber based adhesive with high tack and high adhesion for excellent long term performance. Common Applications Medical Device Assembly Medical Device Mounting Medical-Woven Fabrics Patient Monitoring Pulse... | |
| Liner Side Adhesive The adhesive is a 0n-irritating acrylic with good peel, tack, and shear performance. Designed to bond to most foam, films, and fabrics. Common Applications Medical Device Assembly... | |
| Features Excellent performance over a wide temperature range. Resists humidity. Excellent plasticizer-migratio n resistance. Excellent anchorage to ether or ester foams, EPDM sponge, and plastics including PE, TPO, ABS, and... | |
| Embossed Foil Laminate Backing with Engineered Acrylic Adhesive Applications Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. | |
| PE Film with Permanent Acrylic Adhesive and 66# Clay-Coated Kraft Release Liner Applications Wire harness attachment to headliners, flooring, and other surfaces in automotive, marine, recreational equipment, construction, and more. |