Berry Plastics Corporation - Engineered Materials Division Patco Automotive Fineline Masking Tape 179

Description
Patco 179 P.V.C. Automotive High Temp Fineline Tape The resilient 0n-glare matte finish P.V.C. film substrate provides good solvent resistance, high conformability and a smooth, sharp mask-off edge. Applications Mask color separations on plastic (TPO & RIM) fascia, trim and finished metals in high temperature (280°F/45 min.) OEM paintline and powerwash operations. Autobody aftemarket fineline color separation. Short term outdoor masking (72 hours). Features & Benefits ---Conformable and solvent resistant. 0n-glare matte finish. ---Excellent surface wettability and high temperature performance.---Clean cutting plastic. Recyclable.---Handle s compound curves, detail work, various solvents, OEM and autobody. 0n-reflective. Alleviates eye strain. ---Sticks well to a variety of surfaces. Clean removability after bake cycle.---Splinter and fiber free. Less waste.
Datasheet
Description
Patco 179 P.V.C. Automotive High Temp Fineline Tape The resilient 0n-glare matte finish P.V.C. film substrate provides good solvent resistance, high conformability and a smooth, sharp mask-off edge. Applications Mask color separations on plastic (TPO & RIM) fascia, trim and finished metals in high temperature (280°F/45 min.) OEM paintline and powerwash operations. Autobody aftemarket fineline color separation. Short term outdoor masking (72 hours). Features & Benefits ---Conformable and solvent resistant. 0n-glare matte finish. ---Excellent surface wettability and high temperature performance.---Clean cutting plastic. Recyclable.---Handle s compound curves, detail work, various solvents, OEM and autobody. 0n-reflective. Alleviates eye strain. ---Sticks well to a variety of surfaces. Clean removability after bake cycle.---Splinter and fiber free. Less waste.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco Automotive Fineline Masking Tape - 179 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco Automotive Fineline Masking Tape
179
Patco Automotive Fineline Masking Tape 179
Patco 179 P.V.C. Automotive High Temp Fineline Tape The resilient 0n-glare matte finish P.V.C. film substrate provides good solvent resistance, high conformability and a smooth, sharp mask-off edge. Applications Mask color separations on plastic (TPO & RIM) fascia, trim and finished metals in high temperature (280°F/45 min.) OEM paintline and powerwash operations. Autobody aftemarket fineline color separation. Short term outdoor masking (72 hours). Features & Benefits ---Conformable and solvent resistant. 0n-glare matte finish. ---Excellent surface wettability and high temperature performance.---Clean cutting plastic. Recyclable.---Handle s compound curves, detail work, various solvents, OEM and autobody. 0n-reflective. Alleviates eye strain. ---Sticks well to a variety of surfaces. Clean removability after bake cycle.---Splinter and fiber free. Less waste.

Patco 179

P.V.C. Automotive High Temp Fineline Tape

The resilient 0n-glare matte finish P.V.C. film substrate provides good solvent resistance, high conformability and a smooth, sharp mask-off edge.

Applications

Mask color separations on plastic (TPO & RIM) fascia, trim and finished metals in high temperature (280°F/45 min.) OEM paintline and powerwash operations. Autobody aftemarket fineline color separation. Short term outdoor masking (72 hours).

Features & Benefits

---Conformable and solvent resistant. 0n-glare matte finish. ---Excellent surface wettability and high temperature performance.---Clean cutting plastic. Recyclable.---Handles compound curves, detail work, various solvents, OEM and autobody. 0n-reflective. Alleviates eye strain. ---Sticks well to a variety of surfaces. Clean removability after bake cycle.---Splinter and fiber free. Less waste.

Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 179
Product Name Patco Automotive Fineline Masking Tape
Type Masking Tape; Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive Single; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
General Purpose Glass Cloth Tape - 3615 - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details