Berry Plastics Corporation - Engineered Materials Division Datasheets for Double Sided and Transfer Tapes
Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing.
Double Sided and Transfer Tapes: Learn more
| Product Name | Notes |
|---|---|
| Nashua Tapes Products CleanDrape CleanDrape Multi-layer cloth/paper lamination provides the strength of a duct tape with the clean removability of a painter's masking tape. Applications Hanging poly sheeting to a... | |
| Polyken 065 TRANSFER TAPE - MULTI-PURPOSE SPLICING High strength transfer tape with silicone liner for automatic, manual or flying splices. Conforms well to irregular surfaces. Applications Corrugated manufacturing. Paper converting. | |
| Polyken 066 TRANSFER TAPE - MULTI-PURPOSE SPLICING Easy identification, high strength transfer tape with silicone liner for automatic, manual or flying splices. Conforms well to irregular surfaces. Applications Corrugated manufacturing. | |
| Polyken 105C MULTI-PURPOSE DOUBLE-SIDED CLOTH TAPE Aggressive, double-faced tape with silicone-coated polyethylene release liner; peels cleanly, leaving minimum residue. Applications Carpet hold-down especially designed for the convention industry. General purpose... | |
| Polyken 108FR FR DOUBLE-COATED CLOTH TAPE Flame retardant double-coated cloth tape with flame retardant synthetic rubber adhesive. Applications For carpet installation on interior floors and stairs of aircraft. Used with... | |
| Polyken 126 DOUBLE-COATED FILM SPLICING TAPE Double-coated tape with outstanding high temperature adhesion. Eliminates downtime caused by adhesive bleeding and splice failures. Applications Corrugated manufacturing. Paper converting. Laminating. Printing. Plate... | |
| Polyken 36H Double-Coated Mounting Tape PET Film with Aggressive Acrylic Adhesive on both sides. Applications Polyken 36H is ideal for a variety of mounting and bonding applications. Specifically designed for... | |
| Lightweight FR Carpet Tape Lightweight PET Film with Proprietary Differential Adhesive System Applications Carpet & non-textile flooring installation on interior floors and stairs of aircraft. General mounting and bonding. Features... | |
| Liner Side Adhesive 0n-irritating medical grade acrylic adhesive Air Side Adhesive 0n-irritating medical grade acrylic adhesive Common Applications Medical Device Assembly Medical Device Mounting Medical-Double Coated Surgical Drape Assembly Surgical... | |
| Liner Side Adhesive 0n-irritating medical grade acrylic with high tack and good shear properties. Air Side Adhesive 0n-irritating medical grade acrylic with high tack and good shear properties. Common Applications... | |
| Liner Side Adhesive Acrylic adhesive with good anchorage to various surfaces. Adhesion builds over time. Air Side Adhesive Acrylic adhesive with good anchorage to various surfaces. Adhesion builds over time. | |
| Liner Side Adhesive Acrylic adhesive with high tack, medium peel and low shear properties. General purpose acrylic where high shear strength is 0t necessary. Bonds well to a wide variety... | |
| Liner Side Adhesive Adhesive has excellent balance of peel, tack, and shear performance. The adhesive is also plasticizer migration resistant. Air Side Adhesive Adhesive bonds well to plastics and most... | |
| Liner Side Adhesive Cold temperature acrylic adhesive with high peel, good shear, and extremely high tack properties. Air Side Adhesive Cold temperature acrylic adhesive with high peel, good shear, and... | |
| Liner Side Adhesive General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.) applications. Bonds well to many types... | |
| Liner Side Adhesive General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to... | |
| Liner Side Adhesive General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Air Side Adhesive General Purpose... | |
| Liner Side Adhesive General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications Decals Escutcheons Felt... | |
| Liner Side Adhesive General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications Decals Gasketing Mounting... | |
| Liner Side Adhesive General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications Felt Foam Gasketing... | |
| Liner Side Adhesive General Purpose Aggressive Acrylic Adhesive, 0n-irritating. Air Side Adhesive General Purpose Aggressive Acrylic Adhesive, 0n-irritating. Common Applications Foam Medical Device Assembly Medical Device Mounting Medical-Double Coated Packaging... | |
| Liner Side Adhesive General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Air Side Adhesive General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Common Applications Medical Device Assembly Medical... | |
| Liner Side Adhesive General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Common Applications Drape to patient attachment Medical Device Assembly Medical-Double Coated Surgical Drape Assembly Surgical Drape Attachment Surgical... | |
| Liner Side Adhesive General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Air Side Adhesive General purpose medical grade acrylic adhesive. Adhesive has high tack... | |
| Liner Side Adhesive General Purpose Medical Grade Acrylic Adhesive. High tack, medium peel and shear. Air Side Adhesive General Purpose 0n-irritating Medical Grade Acrylic Adhesive. Common Applications Medical Device Assembly... | |
| Liner Side Adhesive General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive Heat sealable rubber adhesive. Mut be heat sealed or can be used... | |
| Liner Side Adhesive General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive High peel, dry tack, low shear properties. Bonds well to rubber sponge... | |
| Liner Side Adhesive Heat Resistant Rubber Adhesive with medium peel, high tack, and shear properties. Can be used for temporary bonding to a variety of surfaces. Air Side Adhesive Heat... | |
| Liner Side Adhesive High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications... | |
| Liner Side Adhesive High tack, latex free adhesive that provides excellent bonding and good resistance to delamination. Common Applications Medical Device Assembly Medical Device Mounting Medical-Transfers Pulse Oximeter Sensors | |
| Liner Side Adhesive Low peel acrylic adhesive, designed for easy removal with 0 residue. Air Side Adhesive General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and... | |
| Liner Side Adhesive Low peel acrylic adhesive, designed for easy removal with 0 residue. Air Side Adhesive Rubber adhesive with medium peel & shear and high tack. Bonds extremely well... | |
| Liner Side Adhesive Low peel acrylic designed for clean removability from a variety of surfaces. Air Side Adhesive Permanent acrylic with good adhesion to a variety of surfaces. Common Applications... | |
| Liner Side Adhesive Removable Acrylic Adhesive - Low peel and high shear properties. Used as a "removable" adhesive from glass, stainless steel, polished aluminum, etc. Air Side Adhesive Cold Temperature... | |
| Liner Side Adhesive Removable Acrylic Adhesive - Low peel and high shear properties. Used as a "removable" adhesive from glass, stainless steel, polished aluminum, etc. Air Side Adhesive Heat sealable... | |
| Liner Side Adhesive Rubber adhesive with medium peel & shear and high tack. Bonds extremely well to polyethylene and other low energy surfaces. Air Side Adhesive Rubber adhesive with medium... | |
| Liner Side Adhesive Rubber based adhesive with high peel and tack for demanding applications. Adhesive maintains its bond strength over a wide temperature range. Air Side Adhesive Rubber based adhesive... | |
| Liner Side Adhesive The adhesive is a 0n-irritating acrylic with good peel, tack, and shear performance. Designed to bond to most foam, films, and fabrics. Common Applications Medical Device Assembly... | |
| Applications Clean removal mounting and bonding for signs, placards, OEM components, and assembly Secure sheeting for flooring/carpet protection Core starter and splicing applications Features Cloth reinforement Differential Rubber-Based Adhesive PP... | |
| Applications Electrodes: ECG, EKG, TENS Medical device assembly Medical device attachment Features Foam carrier Air-Side Non-Sensitizing Acrylic Adhesive Liner Side Rubber Based Adhesive Polyester Release Liner | |
| Applications Electrodes: ECG, EKG, TENS Medical device assembly Medical device attachment Features Polyethylene Foam Carrier Non-Sensitizing Acrylic Adhesive 60lb Release Liner | |
| Applications Hanging and seaming poly sheeting to create containment areas during cleaning and remediation, construction and more Secures poly materials for paint masking and floor protection Features Cloth reinforcement Differential... | |
| Features Excellent performance over a wide temperature range. Resists humidity. Excellent plasticizer-migratio n resistance. Excellent anchorage to ether or ester foams, EPDM sponge, and plastics including PE, TPO, ABS, and... | |
| Product Specifications Liner 53# Liner Side Adhesive Thickness 1.3 mils Adhesive Synthetic Rubber Backing/Carrier 0.5 mil PET Film Air Side Adhesive Thickness 2.2 mils Features Excellent tack and peel adhesion. | |
| Product Specifications Liner 60# SCK Liner Side Adhesive Thickness 1.2 mils Adhesive Acrylic Backing/Carrier 0.5 mil PET Film Air Side Adhesive Thickness 1.2 mils Features High tack, medium peel adhesive. |