Berry Plastics Corporation - Engineered Materials Division Datasheets for Cable and Electrical Tapes
Cable and electrical tapes are a variety of pressure-adhering adhesive tape specifically designed to wrap, shield, mask, mark, or insulate types of electrical cables, wiring harnesses, electric components, or circuit boards. Electric tapes come in many colors and materials, but black, vinyl tape has become the consumer standard.
Cable and Electrical Tapes: Learn more
| Product Name | Notes |
|---|---|
| Berry Plastics 777 BLACK - ECO0MY PVC ELECTRICAL TAPE - GENERAL PURPOSE An eco0mical PVC electrical tape. UL approved for general purpose applications.(Black Only - See Berry Plastics B17 for... | |
| Berry Plastics 822 EMBOSSED VINYL TAPE Embossed vinyl film tape with acrylic adhesive. Applications Seaming and patching vinyl-faced fiberglass insulation. Features & Benefits Agressive acrylic adhesive system. Provides a protective... | |
| Berry Plastics B17 0n-FR Electrical Tape - Colors 7 mil general purpose electrical tape. 0n-flame retardant. Applications Wire splicing, harness wrapping, weather-proofing outdoor connections, color coding. Features & Benefits Complies... | |
| Nashua Tapes Products 398 Industrial Grade DUCT TAPE- VERSATILE PERFORMANCE Industrial grade duct tape. Excellent for varied uses: sealing insulation and color coding. Applications HVAC industry for duct and equipment... | |
| Nashua Tapes Products Stretch & Seal Stretch & Seal Self-Fusing Silicone Tape Self-fusing Silicone Tape. Meets or exceeds the requirements of MIL I-46852C Type I & II. Applications Sealing pipes,... | |
| Polyken 166 Flame-Retardant Wire Harness Tape Flame-Retardant Wire Harness Tape Applications --Ideal for use on instrument panel and other interior automotive wiring harnesses. -- Continuous operating temperature to 100ºC. --Fabric... | |
| Polyken 264NFR Wire Harness Tape (0n Flame Retardant) High Temperature Wire Harness Tape. Applications Ideal for use on instrument panel and other interior automotive wiring harnesses. Continuous operating temperature to... | |
| Polyken 268 Flame-Retardant Wire Harness Tape Flame-retardant wire harness tape. Applications --Automotive engine compartment and interior electrical wire harness applications. --Conti0us operating temperature to 105ºC. --Spot taping, clip retention or... | |
| Polyken 277 High Temperature, FR Wire Harness Tape High Temperature - Flame-retardant wire harness tape. Applications --Automotive engine compartment wire harness applications. --High tensile, high temperature applications. --Spot taping, clip... | |
| Polyken 281 Premium Harness Tape - Waterproof Waterproofing in auto, appliance and marine mfg, wire harness splice insulation and spot taping - suited for high humidity environments. Applications Waterproofing in... | |
| Polyken 342C High Temperature Wire Harness Tape Heat Reflective Wire Harness Tape Applications Heat Shielding, Abrasion Guard, High Temperature Continuous Wrap Features & Benefits -- Good Conformablity -- Consistent Unwind... | |
| Polyken 398 Premium Wire Harness Tape Premium wire harness tape - polymeric composite backing with natural rubber adhesive. Applications Wire harness & convolute splicing. Permanent bonding applications. Waterproofing. Features & | |
| Polyken 518FR-A Flame-Retardant Wire Harness Tape Flame Retardant wire harness tape with polymeric composite cloth backing and rubber-based adhesive Applications Sealing and waterproofing where flame retardancy is a requirement. Bus... | |
| Polyken 650 FR Wire Harness Tape Polymeric Composite Backing with Black Blended Rubber Adhesive Applications Automotive engine compartment and interior wire harness applications. Spot taping, clip retention, or continuous wrap. | |
| Polyken 823 POLYETHYLENE ELECTRICAL TAPE PE film electrical tape with synthetic black adhesive. Applications Ideal for electrical and maintenance applications. Wrapping and waterproofing harnesseses. Excellent replacement for the combination of... |