Berry Plastics Corporation - Engineered Materials Division Patco Fineline Masking Tape 3305

Description
Patco 3305 Polypropylene Automotive Fineline Masking Designed primarily for automotive and automotive aftermarket fineline masking. This embossed PP film offers conformability, solvent and water resistance combined with a pigmented green polyurethane adhesive that adheres well to many surfaces. Applications Mask color separations on plastic, aluminum, glass, steel, and fiberglass. Automotive paintline "masking 0t exceeding 280°F for 45 minute bake cycle."cycle. Automotive aftermarket and fineline masking. Features & Benefits ---Conformable and solvent resistant. ---Translucent.---Ex cellent surface wettability and hightemperature performance.---Clean cutting plastic. Recyclable.---Holds up to many paint systems.---Contact area easily seen. Adheres well to many surfaces.---Splinter and fiber free. Less waste.
Datasheet
Description
Patco 3305 Polypropylene Automotive Fineline Masking Designed primarily for automotive and automotive aftermarket fineline masking. This embossed PP film offers conformability, solvent and water resistance combined with a pigmented green polyurethane adhesive that adheres well to many surfaces. Applications Mask color separations on plastic, aluminum, glass, steel, and fiberglass. Automotive paintline "masking 0t exceeding 280°F for 45 minute bake cycle."cycle. Automotive aftermarket and fineline masking. Features & Benefits ---Conformable and solvent resistant. ---Translucent.---Ex cellent surface wettability and hightemperature performance.---Clean cutting plastic. Recyclable.---Holds up to many paint systems.---Contact area easily seen. Adheres well to many surfaces.---Splinter and fiber free. Less waste.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco Fineline Masking Tape - 3305 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco Fineline Masking Tape
3305
Patco Fineline Masking Tape 3305
Patco 3305 Polypropylene Automotive Fineline Masking Designed primarily for automotive and automotive aftermarket fineline masking. This embossed PP film offers conformability, solvent and water resistance combined with a pigmented green polyurethane adhesive that adheres well to many surfaces. Applications Mask color separations on plastic, aluminum, glass, steel, and fiberglass. Automotive paintline "masking 0t exceeding 280°F for 45 minute bake cycle."cycle. Automotive aftermarket and fineline masking. Features & Benefits ---Conformable and solvent resistant. ---Translucent.---Ex cellent surface wettability and hightemperature performance.---Clean cutting plastic. Recyclable.---Holds up to many paint systems.---Contact area easily seen. Adheres well to many surfaces.---Splinter and fiber free. Less waste.

Patco 3305

Polypropylene Automotive Fineline Masking

Designed primarily for automotive and automotive aftermarket fineline masking. This embossed PP film offers conformability, solvent and water resistance combined with a pigmented green polyurethane adhesive that adheres well to many surfaces.

Applications

Mask color separations on plastic, aluminum, glass, steel, and fiberglass. Automotive paintline "masking 0t exceeding 280°F for 45 minute bake cycle."cycle. Automotive aftermarket and fineline masking.

Features & Benefits

---Conformable and solvent resistant. ---Translucent.---Excellent surface wettability and hightemperature performance.---Clean cutting plastic. Recyclable.---Holds up to many paint systems.---Contact area easily seen. Adheres well to many surfaces.---Splinter and fiber free. Less waste.

Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 3305
Product Name Patco Fineline Masking Tape
Type Masking Tape; Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Single; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Masking Tapes - 677029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Color Yellow
Backing Paper; Paper
View Details
Medium Grade Paper Masking Tape - AquaMask - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details