Berry Plastics Corporation - Engineered Materials Division Datasheets for Foil Tapes
Foil tapes utilize a metal-film carrier to enhance thermal/electrical conductivity, abrasion resistance, and EMI/RFI shielding, while retaining the physical properties typical of adhesive tape. Metal carriers also allow an aggressive adhesive to be applied, which are occasionally laced with conductive granules like silver or graphite.
Foil Tapes: Learn more
| Product Name | Notes |
|---|---|
| Nashua Tapes Products 322 GENERAL PURPOSE FOIL TAPE 2 mil aluminum foil backing. Excellent conformability. Applications Specially designed for taping joints and seams against moisture and vapor on foil jacketing... | |
| Nashua Tapes Products 324A UL181A & B COLD WEATHER PREMIUM FOIL TAPE New & Improved - Cold Weather, premium grade, printed foil tape (with liner) for HVAC applications. Applications Recommended... | |
| Nashua Tapes Products 327 PREMIUM FOIL TAPE - BUTYL RUBBER Heavy-duty 17 mil printed aluminum foil tape with butyl rubber. Applications Duct joint sealing for low, medium and high pressure... | |
| Nashua Tapes Products 330X EXTREME WEATHER FOIL TAPE All-Weather Aluminum Foil tape with acrylic pressure sensitive adhesive. Applications Taping joints and seams in duct work for heating, air conditioning, and... | |
| Nashua Tapes Products 367-17 FOILMASTIC - UL181B-FX LISTED TAPE Printed, 2 mil dead soft printed aluminum foil backing with 15 mil adhesive blend Applications Acts as a superior closure and... | |
| Nashua Tapes Products 438 Extreme-Weather FSK Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications Seal and patch FSK duct boards... | |
| Nashua Tapes Products FSK FOIL-SKRIM-KRAFT TAPE Diamond pattern foil/scrim/kraft tape. Tear resistant. Applications Specially designed for taping insulation joints against moisture and vapor on tri-directional FSK jacketing. Used as a... | |
| Nashua Tapes Products Waterproofing Repair Tape Waterproofing Repair Tape (361-11) Foil backing with butyl rubber adhesive. Applications Indoor & Outdoor sealing and repair of gutters, roof alleys. Repair seams and... | |
| Polyken 330X EXTREME WEATHER FOIL All-weather duct tape, working temperature range of -35ºF to 260ºF (-37ºC to 126ºC), plain dead soft aluminum foil-faced duct systems. Applications Designed for taping joints... | |
| Polyken 332 ALUMINUM FOIL TAPE Eco0my Aluminum Foil Duct Tape Applications --Seal duct work for heating, air conditioning, and refrigeration systems. --Designed for taping joints and seams against moisture and... | |
| Polyken 337 PREMIUM FOIL TAPE - RIGID PREFORMED DUCTS 2 mil, dead-soft aluminum foil backing, for rigid pre-formed aluminum foil-faced duct systems. Applications Seal duct work for heating, air conditioning... | |
| Polyken 338 FOIL / SCRIM / KRAFT TAPE Diamond pattern foil/scrim/kraft tape; tear resistant. Applications Seal and patch FSK duct boards and blankets. Extra strength seal to maintain vapor barrier... | |
| Polyken 339 COLD WEATHER PREMIUM FOIL TAPE - UL181A-P & B-FX Listed New & Improved Formulation - Cold weather printed aluminum foil backing for fiberglass duct systems and flexible duct... | |
| Polyken 345SW Premium Self-Wound Foil Tape Heavy-Duty Dead Soft Aluminum Foil for sealing and masking of aircraft. Meets FAR 25.853(a), SAE AMS-T-23397B, and L-T-80B. Applications Aerospace Speed Tape; windshields, and... | |
| Polyken 347 PREMIUM FOIL TAPE (LINERED) - HEAVY DUTY Linered aluminum foil for sealing and masking of aircraft. Meets FAR 25.853(a). Applications Aircraft sealing and masking applications. Used as a... | |
| Polyken 348 ALL SERVICE JACKETING TAPE All service jacket sealing (ASJ) tape with tri-directional fiberglass backing. Applications Used as a permanent closure system and vapor barrier on ASJ faced duct... | |
| Polyken 360-17 WATERPROOFING REPAIR TAPE FOILMASTIC SEALANT TAPE - Printed, 2 mil dead-soft aluminum foil backing with 15 mil butyl rubber mastic adhesive (PRINTED). Applications Indoor or outdoor sealing of... | |
| Polyken 360-35 HEAVY DUTY WATERPROOFING REPAIR TAPE 2 mil, dead-soft aluminum foil, heavy duty, all weather duct tape with 33 mil adhesive for instant water tight bond. Applications Indoor or... | |
| Polyken 360-45 HEAVY DUTY WATERPROOFING REPAIR TAPE 2 mil, dead-soft aluminum foil, heavy duty, all weather duct tape with 43 mil adhesive for instant water tight bond. Applications Indoor or... | |
| Polyken 367-17 FOILMASTIC UL 181B-FX LISTED TAPE Printed, 2 mil dead soft printed aluminum foil backing with 15 mil adhesive blend Applications Acts as a superior closure and sealing system... | |
| Polyken 438 Extreme-Weather FSK Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications Seal and patch FSK duct boards and insulation. | |
| Polyken 626-20 Foilastic Flashing Tape - PREMIUM 20 MIL PRINTED Aluminum foil backed butyl adhesive flashing tape. Applications Used for flashing windows and door installations, corner board abutments, sidewall sheathing... | |
| Polyken 626-35 Foilastic Flashing Tape - PREMIUM 35 MIL Applications Used to seal tile underlayment and flashing, gutters, roof valleys and eaves, chimneys and vents, rooftop duct systems, sheet metal... | |
| 1.5 mil foil backing is conformable and resistant to UV, mold, and mildew. Acrylic adhesive has low odor and low VOC content. High tack to bond aggressively to surfaces. Excellent... | |
| 1.75 mil foil backing is conformable, heat reflective, and resistant to UV, mold, and mildew. Specially-formulated acrylic adhesive is designed to withstand extreme operating temperatures from -50F to 500F. Tested... | |
| Embossed Foil Laminate Backing with Engineered Acrylic Adhesive Applications Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. |