Berry Plastics Corporation - Engineered Materials Division Datasheets for Safety and Reflective Tapes
Safety and reflective tapes are highly visible in order to warn personnel of hazards or construction conditions.
Safety and Reflective Tapes: Learn more
| Product Name | Notes |
|---|---|
| Berry Plastics 770/771 SURVEYOR'S TAPE 0n-Adhesive Plasticized PVC film tape. 771 available in Day-Glo colors. Applications 0n-adhesive tape for marking in surveying and industrial applications. Features & Benefits Easy to... | |
| Berry Plastics 775 WOVEN BARRICADE TAPE Woven Polyethylene - 0n-Adhesive Applications Woven 0n-adhesive plastic tape that provides high visibility for designating hazardous or restricted areas. The ability to tie, untie,... | |
| Patco 152 PVC Color Coding & Aisle Marking Tape General purpose PVC film tape with rubber-based adhesive. Applications Color coding ,identification, aisle and floor marking, spiral wrapping, sealing and decorative... | |
| Patco 503A Colored Polyethylene Tape This product offers durability, excellent conformability and a solvent resistant backing combined with an aggressive permanent adhesive system. Applications Excellent for decorative markings, color coding,... | |
| Patco 503R Colored Polyethylene Tape This product offers durable conformability combined with an aggressive permanent rubber based adhesive. Applications Designed as a general purpose sealing, seaming, splicing, and spiral wrapping... | |
| Polyken 860 ROAD TAPE Polyethylene tape with extra thick butyl rubber adhesive. Applications *Used to secure traffic counters to the road surface. * Securing objects to rough asphalt surfaces. Features... |