Berry Plastics Corporation - Engineered Materials Division Patco Automotive Fineline Masking Tape 172

Description
Patco 172 P.V.C. Automotive High Temperature Fineline Masking A tougher and thicker P.V.C. film substrate coated with a high temperature rubber based PSA. Applications Mask color separations on plastic (TPO & RIM) fascia, trim and finished metals in high temperature (280°F/45 min.) OEM paintline & powerwash operations. Autobody aftemarket fineline color separation. Short term outdoor masking (72 hours). Features & Benefits ---Good solvent resistance. Waterproof and conformable fineline edge.---High temperature performance. Stain & ghost resistant. ---Clean cutting plastic. Recyclable.---Holds up to OEM and autobody paints. Excellent demask. Provides superior breaklines.---Workin g in most OEM bake cycles. Clean removal from most surfaces. Less rejects.---0 contaminants, easy on the hands, user friendly. Less waste product.
Datasheet
Description
Patco 172 P.V.C. Automotive High Temperature Fineline Masking A tougher and thicker P.V.C. film substrate coated with a high temperature rubber based PSA. Applications Mask color separations on plastic (TPO & RIM) fascia, trim and finished metals in high temperature (280°F/45 min.) OEM paintline & powerwash operations. Autobody aftemarket fineline color separation. Short term outdoor masking (72 hours). Features & Benefits ---Good solvent resistance. Waterproof and conformable fineline edge.---High temperature performance. Stain & ghost resistant. ---Clean cutting plastic. Recyclable.---Holds up to OEM and autobody paints. Excellent demask. Provides superior breaklines.---Workin g in most OEM bake cycles. Clean removal from most surfaces. Less rejects.---0 contaminants, easy on the hands, user friendly. Less waste product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco Automotive Fineline Masking Tape - 172 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco Automotive Fineline Masking Tape
172
Patco Automotive Fineline Masking Tape 172
Patco 172 P.V.C. Automotive High Temperature Fineline Masking A tougher and thicker P.V.C. film substrate coated with a high temperature rubber based PSA. Applications Mask color separations on plastic (TPO & RIM) fascia, trim and finished metals in high temperature (280°F/45 min.) OEM paintline & powerwash operations. Autobody aftemarket fineline color separation. Short term outdoor masking (72 hours). Features & Benefits ---Good solvent resistance. Waterproof and conformable fineline edge.---High temperature performance. Stain & ghost resistant. ---Clean cutting plastic. Recyclable.---Holds up to OEM and autobody paints. Excellent demask. Provides superior breaklines.---Workin g in most OEM bake cycles. Clean removal from most surfaces. Less rejects.---0 contaminants, easy on the hands, user friendly. Less waste product.

Patco 172

P.V.C. Automotive High Temperature Fineline Masking

A tougher and thicker P.V.C. film substrate coated with a high temperature rubber based PSA.

Applications

Mask color separations on plastic (TPO & RIM) fascia, trim and finished metals in high temperature (280°F/45 min.) OEM paintline & powerwash operations. Autobody aftemarket fineline color separation. Short term outdoor masking (72 hours).

Features & Benefits

---Good solvent resistance. Waterproof and conformable fineline edge.---High temperature performance. Stain & ghost resistant. ---Clean cutting plastic. Recyclable.---Holds up to OEM and autobody paints. Excellent demask. Provides superior breaklines.---Working in most OEM bake cycles. Clean removal from most surfaces. Less rejects.---0 contaminants, easy on the hands, user friendly. Less waste product.

Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 172
Product Name Patco Automotive Fineline Masking Tape
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive Single; Rubber
Unlock Full Specs
to access all available technical data