Berry Plastics Corporation - Engineered Materials Division Patco PVC Automotive High Temperature Fineline Masking Tape 1676

Description
Patco 1676 PVC Automotive High Temperature Fineline Masking Tape PVC backing with rubber-based pressure sensitive adhesive. Applications Masking color separations on plastic automotive fascia, trim, and finished metals in high temperature OEM bake cycles. Features & Benefits Highly conformable for compound curves and irregular surfaces. High temperature resistance. Staining and ghosting resistance.
Datasheet
Description
Patco 1676 PVC Automotive High Temperature Fineline Masking Tape PVC backing with rubber-based pressure sensitive adhesive. Applications Masking color separations on plastic automotive fascia, trim, and finished metals in high temperature OEM bake cycles. Features & Benefits Highly conformable for compound curves and irregular surfaces. High temperature resistance. Staining and ghosting resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco PVC Automotive High Temperature Fineline Masking Tape - 1676 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco PVC Automotive High Temperature Fineline Masking Tape
1676
Patco PVC Automotive High Temperature Fineline Masking Tape 1676
Patco 1676 PVC Automotive High Temperature Fineline Masking Tape PVC backing with rubber-based pressure sensitive adhesive. Applications Masking color separations on plastic automotive fascia, trim, and finished metals in high temperature OEM bake cycles. Features & Benefits Highly conformable for compound curves and irregular surfaces. High temperature resistance. Staining and ghosting resistance.

Patco 1676

PVC Automotive High Temperature Fineline Masking Tape

PVC backing with rubber-based pressure sensitive adhesive.

Applications

Masking color separations on plastic automotive fascia, trim, and finished metals in high temperature OEM bake cycles.

Features & Benefits

Highly conformable for compound curves and irregular surfaces. High temperature resistance. Staining and ghosting resistance.

Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 1676
Product Name Patco PVC Automotive High Temperature Fineline Masking Tape
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive Single; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Double Linered Flame Retardant Transfer - 3071FR - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Masking Tapes - 2796664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Color Amber
Backing Plastic / Polymer; Polyimide
View Details