Berry Plastics Corporation - Engineered Materials Division Patco Automotive Fineline Masking Tape 172-68

Description
Patco 172-68 P.V.C. Automotive High Temperature Fineline Masking This product offers a tough, conformable P.V.C film with a high performance rubber blend P.S.A. laminated to a 68 lb. release liner. Applications ---Designed for use as an automotive fineline masking tape on most virgin, primed, painted fascia & metal surfaces.---This tape offers clean removability without ghosting after standard bake cycles including individual zone temperatures as high as 280°F for cycles as long as 45 minutes. Features & Benefits ---Highly conformable. Fineline edge. ---Clean removal. ---Temperature resistant. ---Conforms snuggly to compound curves & irregular surfaces. Will 0t distort during bake cycles. Provides a clean sharp line. ---Superior lay flat. Improves handling. Handles automotive bake cycles. ---Designed 0t to transfer or ghost after standard bake cycles.
Datasheet
Description
Patco 172-68 P.V.C. Automotive High Temperature Fineline Masking This product offers a tough, conformable P.V.C film with a high performance rubber blend P.S.A. laminated to a 68 lb. release liner. Applications ---Designed for use as an automotive fineline masking tape on most virgin, primed, painted fascia & metal surfaces.---This tape offers clean removability without ghosting after standard bake cycles including individual zone temperatures as high as 280°F for cycles as long as 45 minutes. Features & Benefits ---Highly conformable. Fineline edge. ---Clean removal. ---Temperature resistant. ---Conforms snuggly to compound curves & irregular surfaces. Will 0t distort during bake cycles. Provides a clean sharp line. ---Superior lay flat. Improves handling. Handles automotive bake cycles. ---Designed 0t to transfer or ghost after standard bake cycles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco Automotive Fineline Masking Tape - 172-68 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco Automotive Fineline Masking Tape
172-68
Patco Automotive Fineline Masking Tape 172-68
Patco 172-68 P.V.C. Automotive High Temperature Fineline Masking This product offers a tough, conformable P.V.C film with a high performance rubber blend P.S.A. laminated to a 68 lb. release liner. Applications ---Designed for use as an automotive fineline masking tape on most virgin, primed, painted fascia & metal surfaces.---This tape offers clean removability without ghosting after standard bake cycles including individual zone temperatures as high as 280°F for cycles as long as 45 minutes. Features & Benefits ---Highly conformable. Fineline edge. ---Clean removal. ---Temperature resistant. ---Conforms snuggly to compound curves & irregular surfaces. Will 0t distort during bake cycles. Provides a clean sharp line. ---Superior lay flat. Improves handling. Handles automotive bake cycles. ---Designed 0t to transfer or ghost after standard bake cycles.

Patco 172-68

P.V.C. Automotive High Temperature Fineline Masking

This product offers a tough, conformable P.V.C film with a high performance rubber blend P.S.A. laminated to a 68 lb. release liner.

Applications

---Designed for use as an automotive fineline masking tape on most virgin, primed, painted fascia & metal surfaces.---This tape offers clean removability without ghosting after standard bake cycles including individual zone temperatures as high as 280°F for cycles as long as 45 minutes.

Features & Benefits

---Highly conformable. Fineline edge. ---Clean removal. ---Temperature resistant. ---Conforms snuggly to compound curves & irregular surfaces. Will 0t distort during bake cycles. Provides a clean sharp line. ---Superior lay flat. Improves handling. Handles automotive bake cycles. ---Designed 0t to transfer or ghost after standard bake cycles.

Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 172-68
Product Name Patco Automotive Fineline Masking Tape
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive Single; Rubber
Unlock Full Specs
to access all available technical data