KOA Speer Electronics, Inc. Through Hole Resistors MOS3CT631R683J

Description
68 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet
Description
68 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MOS3CT631R683JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOS3CT631R683JCT-ND
Through Hole Resistors 2019-MOS3CT631R683JCT-ND
68 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

68 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2019-MOS3CT631R683JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOS3CT631R683JTR-ND
Through Hole Resistors 2019-MOS3CT631R683JTR-ND
68 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

68 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Res, 68K, 3W, Axial, Metal Oxide Rohs Compliant Koa - 88AH6982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 3W, Axial, Metal Oxide Rohs Compliant Koa
88AH6982
Res, 68K, 3W, Axial, Metal Oxide Rohs Compliant Koa 88AH6982
RES, 68K, 3W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 68K, 3W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MOS3CT631R683JCT-ND 88AH6982
Product Name Through Hole Resistors Res, 68K, 3W, Axial, Metal Oxide Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details