KOA Speer Electronics, Inc. Through Hole Resistors MOSX1CT528RR12J

Description
120 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet
Description
120 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MOSX1CT528RR12JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOSX1CT528RR12JCT-ND
Through Hole Resistors 2019-MOSX1CT528RR12JCT-ND
120 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

120 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2019-MOSX1CT528RR12JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOSX1CT528RR12JTR-ND
Through Hole Resistors 2019-MOSX1CT528RR12JTR-ND
120 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

120 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Res, 0R12, 1W, Axial, Metal Film Rohs Compliant Koa - 84AH7577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 1W, Axial, Metal Film Rohs Compliant Koa
84AH7577
Res, 0R12, 1W, Axial, Metal Film Rohs Compliant Koa 84AH7577
RES, 0R12, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 0R12, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MOSX1CT528RR12JCT-ND 84AH7577
Product Name Through Hole Resistors Res, 0R12, 1W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details