KOA Speer Electronics, Inc. Through Hole Resistors MOS5C200J

Description
20 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet
Description
20 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MOS5C200J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOS5C200J-ND
Through Hole Resistors 2019-MOS5C200J-ND
20 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

20 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
20 OHM 5W Resistor - 53-MOS5C200J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 5W Resistor
53-MOS5C200J
20 OHM 5W Resistor 53-MOS5C200J
RES 20 OHM 5% 5W AXIAL Product overview: MOS5C200J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MOS5C200J can be used for catalog matching and distributor lookup.

RES 20 OHM 5% 5W AXIAL Product overview: MOS5C200J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MOS5C200J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 2019-MOS5C200J-ND 53-MOS5C200J
Product Name Through Hole Resistors 20 OHM 5W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Metal Oxide
Mounting / Packaging Axial Leads; Axial Axial
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details