KOA Speer Electronics, Inc. Through Hole Resistors MOSX1CT528RR10J

Description
100 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet
Description
100 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MOSX1CT528RR10JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOSX1CT528RR10JCT-ND
Through Hole Resistors 2019-MOSX1CT528RR10JCT-ND
100 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

100 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2019-MOSX1CT528RR10JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOSX1CT528RR10JTR-ND
Through Hole Resistors 2019-MOSX1CT528RR10JTR-ND
100 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

100 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Res, 0R1, 1W, Axial, Metal Film Rohs Compliant Koa - 84AH7576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 1W, Axial, Metal Film Rohs Compliant Koa
84AH7576
Res, 0R1, 1W, Axial, Metal Film Rohs Compliant Koa 84AH7576
RES, 0R1, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 0R1, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MOSX1CT528RR10JCT-ND 84AH7576
Product Name Through Hole Resistors Res, 0R1, 1W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details