KOA Speer Electronics, Inc. 1 OHM 2W Resistor MOSX2CT52R1R0J

Description
RES 1 OHM 5% 2W AXIAL Product overview: MOSX2CT52R1R0J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MOSX2CT52R1R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1 OHM 5% 2W AXIAL Product overview: MOSX2CT52R1R0J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MOSX2CT52R1R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 OHM 2W Resistor - 53-MOSX2CT52R1R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 OHM 2W Resistor
53-MOSX2CT52R1R0J
1 OHM 2W Resistor 53-MOSX2CT52R1R0J
RES 1 OHM 5% 2W AXIAL Product overview: MOSX2CT52R1R0J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MOSX2CT52R1R0J can be used for catalog matching and distributor lookup.

RES 1 OHM 5% 2W AXIAL Product overview: MOSX2CT52R1R0J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MOSX2CT52R1R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1325879-MOSX2CT52R1R0J - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325879-MOSX2CT52R1R0J
Resistors - Through Hole Resistors 1325879-MOSX2CT52R1R0J
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 1325879-MOSX2CT52R1R 0J Category: Resistors>Through Hole Resistors Packaging: Reel - TR Features: Flame Retardant Coating, Safety Size / Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 1 Ohms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 200°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: 2019-MOSX2CT52R1R0JC T,2019-MOSX2CT52R1R0 JTR Base Product Number: MOSX2CT52 RoHS Status: ROHS3 Compliant

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 1325879-MOSX2CT52R1R0J
Category: Resistors>Through Hole Resistors
Packaging: Reel - TR
Features: Flame Retardant Coating, Safety
Size / Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 1 Ohms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 200°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: 2019-MOSX2CT52R1R0JCT,2019-MOSX2CT52R1R0JTR
Base Product Number: MOSX2CT52
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Through Hole Resistors - 2019-MOSX2CT52R1R0JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOSX2CT52R1R0JTR-ND
Through Hole Resistors 2019-MOSX2CT52R1R0JTR-ND
1 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

1 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2019-MOSX2CT52R1R0JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOSX2CT52R1R0JCT-ND
Through Hole Resistors 2019-MOSX2CT52R1R0JCT-ND
1 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

1 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-MOSX2CT52R1R0J 1325879-MOSX2CT52R1R0J 2019-MOSX2CT52R1R0JTR-ND
Product Name 1 OHM 2W Resistor Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction Metal Oxide MetalFilm MetalOxide
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 1 ohms 1 ohms 1 ohms
Power Rating 2 watts 2 watts 2 watts
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers