PressureParts.Com Filter, Bowl 1" Can Type Black 78230

Description
Filter, Bowl 1" Can Type Black
Description
Filter, Bowl 1" Can Type Black

Suppliers

Company
Product
Description
Supplier Links
Filter, Bowl 1
Omaha, NE, USA
Filter, Bowl 1" Can Type Black
78230
Filter, Bowl 1" Can Type Black 78230
Filter, Bowl 1" Can Type Black

Filter, Bowl 1" Can Type Black

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Filter Elements
Product Number 78230
Product Name Filter, Bowl 1" Can Type Black
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details