342384 -- FILTER, ELEMENT PLEAT POLY/PROP 50 MICRO
PressureParts.Com
Filter, Element Pleat Poly/Prop 50 Micro
342384
Description
Pleated polyester/polypropyl
ene core
Recommended for large flow, low pressure applications (up to 60 PSI
Description
Pleated polyester/polypropyl
ene core
Recommended for large flow, low pressure applications (up to 60 PSI
Suppliers
Filter, Element Pleat Poly/Prop 50 Micro
342384
Pleated polyester/polypropyl
ene core
Recommended for large flow, low pressure applications (up to 60 PSI
- Pleated polyester/polypropylene core
- Recommended for large flow, low pressure applications (up to 60 PSI
Supplier's Site
Technical Specifications
|
Product Category
|
Filter Elements |
|
Product Number
|
342384 |
|
Product Name
|
Filter, Element Pleat Poly/Prop 50 Micro |
Unlock Full Specs
to access all available technical data
Similar Products
Filtration Product
HydraulicFluid
Flow Rate (Liquids)
10.6 GPM (40 L/min)
Maximum Pressure
7540 psi (5306 m H2O)
View Details
Keystone Electronics Corp.
Filter Medium Material
Polyester
Housing Material
Aluminum
View Details