PressureParts.Com Filter, 50msh 1/2mxf 145 PSI 342026

Description
1/2" Female X Male 50 mesh screen 8 GPM max flow 145 PSI max pressure 140F. max temp. Unbreakable reinforced nylon
Description
1/2" Female X Male 50 mesh screen 8 GPM max flow 145 PSI max pressure 140F. max temp. Unbreakable reinforced nylon

Suppliers

Company
Product
Description
Supplier Links
Filter, 50msh 1/2mxf 145 PSI - 342026 - PressureParts.Com
Omaha, NE, USA
Filter, 50msh 1/2mxf 145 PSI
342026
Filter, 50msh 1/2mxf 145 PSI 342026
1/2" Female X Male 50 mesh screen 8 GPM max flow 145 PSI max pressure 140F. max temp. Unbreakable reinforced nylon
  • 1/2" Female X Male
  • 50 mesh screen
  • 8 GPM max flow
  • 145 PSI max pressure
  • 140F. max temp.
  • Unbreakable reinforced nylon
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Filter Elements
Product Number 342026
Product Name Filter, 50msh 1/2mxf 145 PSI
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Needle Felt Filter Bag (POS/PES) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 1.50 to 300.00 µm (0.0591 to 11.81 mils)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-305-S-HH - Parker Sporlan Division
Specs
Application / Industry Suction Line / Cleanup
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details