PressureParts.Com Green Cap Inline Water Filter 1/2" MxF 342010

Description
The Original Green-Cap! 6 GPM max flow 40 mesh stainless screen Diecast metal housing/plastic cap 1/2" FPT inlet 1/2" MPT outlet Two 1/4" side ports 145 PSI max pressure This Item Replaces 9181002 (9.181-002.0) and # 342011 Replaces
Description
The Original Green-Cap! 6 GPM max flow 40 mesh stainless screen Diecast metal housing/plastic cap 1/2" FPT inlet 1/2" MPT outlet Two 1/4" side ports 145 PSI max pressure This Item Replaces 9181002 (9.181-002.0) and # 342011 Replaces

Suppliers

Company
Product
Description
Supplier Links
Green Cap Inline Water Filter 1/2
Omaha, NE, USA
Green Cap Inline Water Filter 1/2" MxF
342010
Green Cap Inline Water Filter 1/2" MxF 342010
The Original Green-Cap! 6 GPM max flow 40 mesh stainless screen Diecast metal housing/plastic cap 1/2" FPT inlet 1/2" MPT outlet Two 1/4" side ports 145 PSI max pressure This Item Replaces 9181002 (9.181-002.0) and # 342011 Replaces

The Original Green-Cap!

  • 6 GPM max flow
  • 40 mesh stainless screen
  • Diecast metal housing/plastic cap
  • 1/2" FPT inlet
  • 1/2" MPT outlet
  • Two 1/4" side ports
  • 145 PSI max pressure
  • This Item Replaces 9181002 (9.181-002.0) and # 342011
    Replaces
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Filter Elements
Product Number 342010
Product Name Green Cap Inline Water Filter 1/2" MxF
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 7382725 - RS Components, Ltd.
Specs
Filtration Product Water
View Details
High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-6 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
Diesel Particulate Elements - KM Elements - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh; Micro glass Media
Filtration Product GasolineDiesel
Filter Medium Material Glass Fiber; Metal Fiber
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details