Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FILTER ELEMENTS
PRESSUREPARTS.COM
78221 -- FILTER, REPL.SCRN 80MESH FOR 1" CAN FILT
PressureParts.Com
Filter, Repl.Scrn 80mesh For 1" Can Filt
78221
Description
Filter, Repl.Scrn 80mesh For 1" Can Filt
PressureParts.Com
Done
Description
Filter, Repl.Scrn 80mesh For 1" Can Filt
Suppliers
Company
Product
Description
Supplier Links
PressureParts.Com
Omaha, NE, USA
Filter, Repl.Scrn 80mesh For 1" Can Filt
78221
Filter, Repl.Scrn 80mesh For 1" Can Filt
78221
Filter, Repl.Scrn 80mesh For 1" Can Filt
Filter, Repl.Scrn 80mesh For 1" Can Filt
Supplier's Site
Technical Specifications
PressureParts.Com
Product Category
Filter Elements
Product Number
78221
Product Name
Filter, Repl.Scrn 80mesh For 1" Can Filt
Unlock Full Specs
to access all available technical data
Similar Products
Dexmet® Corporation, a part of PPG’s engineered materials division
Filter and Membrane Support Materials
PolyGrid® MicroGrid®
Specs
Type
WireMesh
Application / Industry
Semiconductor; chemicals, and pharmaceuticals
Filtration Product
Chemical
View Details
Harbory Filtration
Glass Fiber Bag Air Filter Media (HTBM)
HBY-GFBM-9
Specs
Type
Bag
Application / Industry
General Ventilation
Filter Medium Material
Glass Fiber
View Details
Parker Sporlan Division
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series
C-303-S
Specs
Application / Industry
Liquid Line
View Details
Keystone Electronics Corp.
2.50" (60mm) Filter Media
8444-MO
Specs
Filter Medium Material
Polyester
Housing Material
Aluminum
View Details