PressureParts.Com Filter, 1-1/2 FPT (Can) 40m Poly 342155

Description
Inline Can-Type Filters 40 Mesh Filter Heavy-duty molded plastic with stainless steel screen Hanger tab standard on 3/8",1/2" and 3/4
Description
Inline Can-Type Filters 40 Mesh Filter Heavy-duty molded plastic with stainless steel screen Hanger tab standard on 3/8",1/2" and 3/4

Suppliers

Company
Product
Description
Supplier Links
Filter, 1-1/2 FPT (Can) 40m Poly - 342155 - PressureParts.Com
Omaha, NE, USA
Filter, 1-1/2 FPT (Can) 40m Poly
342155
Filter, 1-1/2 FPT (Can) 40m Poly 342155
Inline Can-Type Filters 40 Mesh Filter Heavy-duty molded plastic with stainless steel screen Hanger tab standard on 3/8",1/2" and 3/4

Inline Can-Type Filters

  • 40 Mesh Filter
  • Heavy-duty molded plastic with stainless steel screen
  • Hanger tab standard on 3/8",1/2" and 3/4
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Filter Elements
Product Number 342155
Product Name Filter, 1-1/2 FPT (Can) 40m Poly
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details