L.H. Dottie Company Eye Bolt - Non Metric EB6

Description
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1-1/2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 3 INCH INCLUDES HEX NUTS EB MODEL
Datasheet
Description
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1-1/2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 3 INCH INCLUDES HEX NUTS EB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - EB6 - L.H. Dottie Company
Commerce, CA, USA
Eye Bolt - Non Metric
EB6
Eye Bolt - Non Metric EB6
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1-1/2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 3 INCH INCLUDES HEX NUTS EB MODEL
  • OPEN EYE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 INCH
  • 1-1/2 INCH THREAD LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • 74 LB CAPACITY
  • 1/2 INCH EYE INNER DIAMETER
  • SHANK LENGTH 3 INCH
  • INCLUDES HEX NUTS
  • EB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Eyebolts
Product Number EB6
Product Name Eye Bolt - Non Metric
Material Steel
Finish Zinc Plated
Maximum Load 0.0370 tons (0.0336 metric tons)
Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eyebolts - 47625 - Jergens, Inc.
Specs
Features Swivel
Thread Size 5/8-11 In
Maximum Load 1.5 tons (1.36 metric tons)
View Details
Eyebolts - Collared BS 4278:1984 WLL ton 0.5 - 421100050060 - Certex UK
Specs
Rating Load Rated
Maximum Load 0.5512 tons (0.5000 metric tons)
Weight 0.3307 lbs (0.1500 kg)
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Eye Bolts - 1244838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Galvanised metal
Finish Galvanized
View Details