L.H. Dottie Company Eye Bolt - Non Metric EB3

Description
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1-1/2 INCH THREAD LENGTH 3/16 INCH NOMINAL DIAMETER 38 LB CAPACITY 3/8 INCH EYE INNER DIAMETER SHANK LENGTH 3 INCH INCLUDES HEX NUTS EB MODEL
Datasheet
Description
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1-1/2 INCH THREAD LENGTH 3/16 INCH NOMINAL DIAMETER 38 LB CAPACITY 3/8 INCH EYE INNER DIAMETER SHANK LENGTH 3 INCH INCLUDES HEX NUTS EB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - EB3 - L.H. Dottie Company
Commerce, CA, USA
Eye Bolt - Non Metric
EB3
Eye Bolt - Non Metric EB3
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1-1/2 INCH THREAD LENGTH 3/16 INCH NOMINAL DIAMETER 38 LB CAPACITY 3/8 INCH EYE INNER DIAMETER SHANK LENGTH 3 INCH INCLUDES HEX NUTS EB MODEL
  • OPEN EYE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 1-1/2 INCH THREAD LENGTH
  • 3/16 INCH NOMINAL DIAMETER
  • 38 LB CAPACITY
  • 3/8 INCH EYE INNER DIAMETER
  • SHANK LENGTH 3 INCH
  • INCLUDES HEX NUTS
  • EB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Eyebolts
Product Number EB3
Product Name Eye Bolt - Non Metric
Material Steel
Finish Zinc Plated
Thread Size 3/16 Inch
Maximum Load 0.0190 tons (0.0172 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 20 - 421102000050 - Certex UK
Specs
Rating Load Rated
Maximum Load 22.05 tons (20 metric tons)
Units Metric
View Details
Swivel Eyebolts - 47675 - Jergens, Inc.
Specs
Features Swivel
Thread Size M16 x 2.0
Maximum Load 1.65 tons (1.5 metric tons)
View Details
Eye Bolts - 1244844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Maximum Load 1.2 tons (1.09 metric tons)
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details