L.H. Dottie Company Eye Bolt - Non Metric EB11

Description
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 144 LB CAPACITY 3/4 INCH EYE INNER DIAMETER SHANK LENGTH 3-1/2 INCH INCLUDES HEX NUTS EB MODEL
Datasheet
Description
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 144 LB CAPACITY 3/4 INCH EYE INNER DIAMETER SHANK LENGTH 3-1/2 INCH INCLUDES HEX NUTS EB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - EB11 - L.H. Dottie Company
Commerce, CA, USA
Eye Bolt - Non Metric
EB11
Eye Bolt - Non Metric EB11
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 144 LB CAPACITY 3/4 INCH EYE INNER DIAMETER SHANK LENGTH 3-1/2 INCH INCLUDES HEX NUTS EB MODEL
  • OPEN EYE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 5 INCH
  • 2 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 144 LB CAPACITY
  • 3/4 INCH EYE INNER DIAMETER
  • SHANK LENGTH 3-1/2 INCH
  • INCLUDES HEX NUTS
  • EB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Eyebolts
Product Number EB11
Product Name Eye Bolt - Non Metric
Material Steel
Finish Zinc Plated
Maximum Load 0.0720 tons (0.0653 metric tons)
Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 0.5 Ton - 421100050050 - Certex UK
Specs
Rating Load Rated
Maximum Load 0.5512 tons (0.5000 metric tons)
Units Metric
View Details
Eye Bolts - 1244838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Galvanised metal
Finish Galvanized
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Stainless Steel Swivel Eye Bolts - 47632 - Jergens, Inc.
Specs
Features Swivel
Thread Size 1/2-13 In
Maximum Load 0.5000 tons (0.4536 metric tons)
View Details