L.H. Dottie Company Eye Bolt - Non Metric EB12

Description
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 3 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 144 LB CAPACITY 3/4 INCH EYE INNER DIAMETER SHANK LENGTH 5 INCH INCLUDES HEX NUTS EB MODEL
Datasheet
Description
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 3 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 144 LB CAPACITY 3/4 INCH EYE INNER DIAMETER SHANK LENGTH 5 INCH INCLUDES HEX NUTS EB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - EB12 - L.H. Dottie Company
Commerce, CA, USA
Eye Bolt - Non Metric
EB12
Eye Bolt - Non Metric EB12
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 3 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 144 LB CAPACITY 3/4 INCH EYE INNER DIAMETER SHANK LENGTH 5 INCH INCLUDES HEX NUTS EB MODEL
  • OPEN EYE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 6 INCH
  • 3 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 144 LB CAPACITY
  • 3/4 INCH EYE INNER DIAMETER
  • SHANK LENGTH 5 INCH
  • INCLUDES HEX NUTS
  • EB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Eyebolts
Product Number EB12
Product Name Eye Bolt - Non Metric
Material Steel
Finish Zinc Plated
Maximum Load 0.0720 tons (0.0653 metric tons)
Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Eye Bolts - 18509 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 8 - 421100800050 - Certex UK
Specs
Rating Load Rated
Maximum Load 8.82 tons (8 metric tons)
Units Metric
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Eye Bolts - 1244838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Galvanised metal
Finish Galvanized
View Details