L.H. Dottie Company Eye Bolt - Non Metric EB7

Description
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH 2-1/2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 4 INCH INCLUDES HEX NUTS EB MODEL
Datasheet
Description
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH 2-1/2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 4 INCH INCLUDES HEX NUTS EB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - EB7 - L.H. Dottie Company
Commerce, CA, USA
Eye Bolt - Non Metric
EB7
Eye Bolt - Non Metric EB7
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH 2-1/2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 4 INCH INCLUDES HEX NUTS EB MODEL
  • OPEN EYE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 5 INCH
  • 2-1/2 INCH THREAD LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • 74 LB CAPACITY
  • 1/2 INCH EYE INNER DIAMETER
  • SHANK LENGTH 4 INCH
  • INCLUDES HEX NUTS
  • EB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Eyebolts
Product Number EB7
Product Name Eye Bolt - Non Metric
Material Steel
Finish Zinc Plated
Maximum Load 0.0370 tons (0.0336 metric tons)
Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye Bolt Codipro SS SEB WLL ton 1.2 - 4215SSSEBM16 - Certex UK
Specs
Rating Load Rated
Material AISI 316 L
Maximum Load 1.32 tons (1.2 metric tons)
View Details
Eye Bolts - 1244844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Maximum Load 1.2 tons (1.09 metric tons)
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Swivel Eyebolts - 47671 - Jergens, Inc.
Specs
Features Swivel
Thread Size M10 x 1.50
Maximum Load 0.5513 tons (0.5001 metric tons)
View Details