L.H. Dottie Company Eye Bolt - Non Metric EB8

Description
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 3 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 5 INCH INCLUDES HEX NUTS EB MODEL
Datasheet
Description
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 3 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 5 INCH INCLUDES HEX NUTS EB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - EB8 - L.H. Dottie Company
Commerce, CA, USA
Eye Bolt - Non Metric
EB8
Eye Bolt - Non Metric EB8
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 3 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 5 INCH INCLUDES HEX NUTS EB MODEL
  • OPEN EYE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 6 INCH
  • 3 INCH THREAD LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • 74 LB CAPACITY
  • 1/2 INCH EYE INNER DIAMETER
  • SHANK LENGTH 5 INCH
  • INCLUDES HEX NUTS
  • EB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Eyebolts
Product Number EB8
Product Name Eye Bolt - Non Metric
Material Steel
Finish Zinc Plated
Maximum Load 0.0370 tons (0.0336 metric tons)
Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Eyebolt WLL ton 0.9 - 421100090140 - Certex UK
Specs
Rating Non-load Rated
Material Stainless Steel; Stainless steel AISI 316
Maximum Load 0.9921 tons (0.9000 metric tons)
View Details
Shoulder Eye Bolts - 18569 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Eye Bolts - 673664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Finish Galvanized
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details