L.H. Dottie Company Eye Bolt - Non Metric EB4

Description
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 7/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 1 INCH INCLUDES HEX NUT SERIES EB MODEL
Datasheet
Description
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 7/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 1 INCH INCLUDES HEX NUT SERIES EB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - EB4 - L.H. Dottie Company
Commerce, CA, USA
Eye Bolt - Non Metric
EB4
Eye Bolt - Non Metric EB4
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 7/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 1 INCH INCLUDES HEX NUT SERIES EB MODEL
  • OPEN EYE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 INCH
  • 7/8 INCH THREAD LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • 74 LB CAPACITY
  • 1/2 INCH EYE INNER DIAMETER
  • SHANK LENGTH 1 INCH
  • INCLUDES HEX NUT
  • SERIES EB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Eyebolts
Product Number EB4
Product Name Eye Bolt - Non Metric
Material Steel
Finish Zinc Plated
Maximum Load 0.0370 tons (0.0336 metric tons)
Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Collared Eyebolts c/w Reevable Egg Link WLL ton 0.40 - 421524103 - Certex UK
Specs
Rating Non-load Rated
Material Hardened Steel; Eyebolt: BS970-080A27 hardened and tempered, Link: high tensile steel
Maximum Load 0.4409 tons (0.4000 metric tons)
View Details
Swivel Eyebolts - 47621 - Jergens, Inc.
Specs
Features Swivel
Thread Size 3/8-16 In
Maximum Load 0.5000 tons (0.4536 metric tons)
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Eye Bolts - 673658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Finish Galvanized
View Details