L.H. Dottie Company Eye Bolt - Non Metric EB9

Description
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 7/8 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 144 LB CAPACITY 3/4 INCH EYE INNER DIAMETER SHANK LENGTH 1 INCH INCLUDES HEX NUTS EB MODEL
Datasheet
Description
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 7/8 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 144 LB CAPACITY 3/4 INCH EYE INNER DIAMETER SHANK LENGTH 1 INCH INCLUDES HEX NUTS EB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - EB9 - L.H. Dottie Company
Commerce, CA, USA
Eye Bolt - Non Metric
EB9
Eye Bolt - Non Metric EB9
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 7/8 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 144 LB CAPACITY 3/4 INCH EYE INNER DIAMETER SHANK LENGTH 1 INCH INCLUDES HEX NUTS EB MODEL
  • OPEN EYE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/2 INCH
  • 7/8 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 144 LB CAPACITY
  • 3/4 INCH EYE INNER DIAMETER
  • SHANK LENGTH 1 INCH
  • INCLUDES HEX NUTS
  • EB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Eyebolts
Product Number EB9
Product Name Eye Bolt - Non Metric
Material Steel
Finish Zinc Plated
Maximum Load 0.0720 tons (0.0653 metric tons)
Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Eye Bolts - 18571 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Eye Bolts - 2701128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Steel; Mild Steel
Units Metric
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Collared Eyebolts c/w Reevable Egg Link WLL ton 2.50 - 421524106 - Certex UK
Specs
Rating Non-load Rated
Material Hardened Steel; Eyebolt: BS970-080A27 hardened and tempered, Link: high tensile steel
Maximum Load 2.76 tons (2.5 metric tons)
View Details