L.H. Dottie Company Eye Bolt - Non Metric EB2

Description
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 1-1/4 INCH THREAD LENGTH 3/16 INCH NOMINAL DIAMETER 38 LB CAPACITY 5/16 INCH EYE INNER DIAMETER SHANK LENGTH 1-3/8 INCH INCLUDES HEX NUTS EB MODEL
Datasheet
Description
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 1-1/4 INCH THREAD LENGTH 3/16 INCH NOMINAL DIAMETER 38 LB CAPACITY 5/16 INCH EYE INNER DIAMETER SHANK LENGTH 1-3/8 INCH INCLUDES HEX NUTS EB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - EB2 - L.H. Dottie Company
Commerce, CA, USA
Eye Bolt - Non Metric
EB2
Eye Bolt - Non Metric EB2
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 1-1/4 INCH THREAD LENGTH 3/16 INCH NOMINAL DIAMETER 38 LB CAPACITY 5/16 INCH EYE INNER DIAMETER SHANK LENGTH 1-3/8 INCH INCLUDES HEX NUTS EB MODEL
  • OPEN EYE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 INCH
  • 1-1/4 INCH THREAD LENGTH
  • 3/16 INCH NOMINAL DIAMETER
  • 38 LB CAPACITY
  • 5/16 INCH EYE INNER DIAMETER
  • SHANK LENGTH 1-3/8 INCH
  • INCLUDES HEX NUTS
  • EB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Eyebolts
Product Number EB2
Product Name Eye Bolt - Non Metric
Material Steel
Finish Zinc Plated
Thread Size 3/16 Inch
Maximum Load 0.0190 tons (0.0172 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Female Swivel eye bolt Codipro FE SEB UP WLL ton 5.5 - 4215FESEBM30UP - Certex UK
Specs
Rating Load Rated
Material High tensile steel
Maximum Load 6.06 tons (5.5 metric tons)
View Details
Shoulder Eye Bolts - 18563 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Eye Bolts - 1244836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Galvanised metal
Finish Galvanized
View Details