L.H. Dottie Company Eye Bolt - Non Metric EB10

Description
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 144 LB CAPACITY 3/4 INCH EYE INNER DIAMETER SHANK LENGTH 2-1/2 INCH INCLUDES HEX NUT SERIES EB MODEL
Datasheet
Description
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 144 LB CAPACITY 3/4 INCH EYE INNER DIAMETER SHANK LENGTH 2-1/2 INCH INCLUDES HEX NUT SERIES EB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - EB10 - L.H. Dottie Company
Commerce, CA, USA
Eye Bolt - Non Metric
EB10
Eye Bolt - Non Metric EB10
OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 144 LB CAPACITY 3/4 INCH EYE INNER DIAMETER SHANK LENGTH 2-1/2 INCH INCLUDES HEX NUT SERIES EB MODEL
  • OPEN EYE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 INCH
  • 1-1/2 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 144 LB CAPACITY
  • 3/4 INCH EYE INNER DIAMETER
  • SHANK LENGTH 2-1/2 INCH
  • INCLUDES HEX NUT
  • SERIES EB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Eyebolts
Product Number EB10
Product Name Eye Bolt - Non Metric
Material Steel
Finish Zinc Plated
Maximum Load 0.0720 tons (0.0653 metric tons)
Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye Bolt Codipro SS SEB WLL ton 0.4 - 4215SSSEBM1204t - Certex UK
Specs
Rating Load Rated
Material AISI 316 L
Maximum Load 0.4409 tons (0.4000 metric tons)
View Details
Eye Bolts - 1244844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Maximum Load 1.2 tons (1.09 metric tons)
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Stainless Steel Swivel Eye Bolts - 47631 - Jergens, Inc.
Specs
Features Swivel
Thread Size 3/8-16 In
Maximum Load 0.2500 tons (0.2268 metric tons)
View Details