PHOENIX CONTACT USA Datasheets for Wire, Cable, and Connector Tools

Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more

Page: 1 2
Product Name Notes
Accessories for crimping machine
Allen key, fully insulated, safety tool according to EN 60900, length: 200 mm, T-handle width: 110 mm, for all terminals with 6 mm Allen screw
Allen wrench, fully insulated, safety tool in accordance with EN 60900, length: 200 mm, handle width: 110 mm, for all terminal blocks with 10 mm Allen screw
Allen wrench, fully insulated, safety tool in accordance with EN 60900, length: 200 mm, handle width: 110 mm, for all terminal blocks with 8 mm Allen screw
Blind rivet pliers, compact and stable design, for rivets 2.4 - 5.0 mm in diameter, with three nosepieces and wrench
Combination pliers, angled design, with opening spring and locking device, cross-notched grip area, integrated M8 - M10 ring wrench, VDE 1000 V AC/1500 V DC tested
Combination pliers, angled design, with opening spring and locking device, cross-notched gripping surface, integrated M8 ... M10 ring wrench, VDE 1000 V AC/1500 V DC tested, type of packaging: with...
Combination pliers, cross-notched grip area, integrated M8 - M10 ring wrench, VDE 1000 V AC/1500 V DC tested
Combination pliers, cross-notched gripping surface, integrated M8 ... M10 ring wrench, VDE 1000 V AC/1500 V DC tested, type of packaging: with holder for sales display (backcard)
Combination pliers, intermeshed gripping surface, integrated ring wrench M8 ... M10, size: 165 mm, VDE 1000 V AC/ 1500 V DC tested, type of packaging: with bracket for sales display...
Combination pliers,165 mm, intermeshed gripping surface, integrated ring wrench M8 - M10, VDE 1000 V AC/ 1500 V DC tested
Control cabinet keys made of metal for all the usual closures: Two-way key bit 3-5 mm, square 5,6,7-8,9-10 mm, triangle 7,8-9,10-11 mm, special 6 mm
Flat-nose pliers, finely notched grip area, VDE 1000 V AC/1500 V DC tested
Flat-nose pliers, finely notched gripping surface, VDE 1000 V AC/1500 V DC tested, type of packaging: with holder for sales display (backcard)
Hydraulic cylinder
Insertion/extraction tool, to insert and extract the D-SUB high density signal contacts
Insertion/extraction tool, to insert and extract the D-SUB standard signal contacts
Mounting pliers for snapping the SUNCLIX crimp contacts into the plastic housing, curved 35°, suitable for a conductor diameter of 4.2 mm ... 6.0 mm.
Multifunction stripping tool, for removing the jacket from cables with a diameter of 8 ... 13 mm, for stripping cables with a cross section of 0.2 ... 10 mm², with...
Multifunction stripping tool, for removing the jacket from cables with a diameter of 8 to 13 mm, for stripping cables with a cross section of 0.2 to 10 mm², with...
Needle-nose pliers with blade, angled 45°, notched grip area, VDE 1000 V AC/1500 V DC tested
Needle-nose pliers with blade, notched grip area, VDE 1000 V AC/1500 V DC tested
Needle-nose pliers with cutter, 45° angle, notched gripping surface, VDE 1000 V AC/1500 V DC tested, type of packaging: with holder for sales display (backcard)
Needle-nose pliers with cutter, notched gripping surface, VDE 1000 V AC/1500 V DC tested, type of packaging: with holder for sales display (backcard)
Nut for assembling 7/8" connectors with a knurl diameter of 25 mm, with 4 mm hexagonal drive
Nut for assembling M12 connectors for assembly with a knurl diameter of 20 mm, for 4 mm hexagonal drive
Nut for assembling M8 connectors with longitudinal knurl and a knurl diameter of 10 mm, for 4 mm hexagonal drive
Nut for assembling M8 connectors with longitudinal knurl and a knurl diameter of 12 mm, for 4 mm hexagonal drive
Nut for assembling pressure nuts with 13 mm wrench size, for 4 mm hexagonal drive
Nut for assembling pressure nuts with 24 mm wrench size, for 4 mm hexagonal drive
Nut for assembling sensor/actuator cables with M12 connector and M12 connectors for assembly, knurl diameter: 16 mm, for 4 mm hexagonal drive
Nut for assembling sensor/actuator cables with M12 connector and M12 connectors for assembly, with a knurl diameter of 15 mm, for 4 mm hexagonal drive
Punch pliers, for inspection tags and similar with 2 mm round mandrel, 30 mm mouth depth
Rivet setting tool, for use with RVT-PA 4 plastic body-bound rivets
Rivet setting tool, for use with RVT-PA 6 plastic body-bound rivets
Round-nose pliers, finely notched grip area, VDE 1000 V AC/1500 V DC tested
Round-nose pliers, finely notched gripping surface, VDE 1000 V AC/1500 V DC tested, type of packaging: with holder for sales display (backcard)
Screw bit, bladed, graded, E6.3-1/4" drive, for test socket screws, size: 0.6 x 3.5 x 50 mm, hardened, suitable for holder according to DIN 3126-F6.3/ISO 1173
Screw bit, bladed, graded, E6.3-1/4" drive, for test socket screws, size: 0.9 x 6.5 x 50 mm, hardened, suitable for holder according to DIN 3126-F6.3/ISO 1173
Screw clamp, with fast adjustment, for wrench size 10 mm ... 36 mm, size: 260 mm, type of packaging: with bracket for sales display (backcard)
Service tool, for CF-CRIMPHANDY 0,5, for rectifying malfunctions
Service tool, for CF-CRIMPHANDY 0,75, for rectifying malfunctions
Service tool, for CF-CRIMPHANDY 1,0, for rectifying malfunctions
Service tool, for CF-CRIMPHANDY 1,5, for rectifying malfunctions
Slip-joint wrench, with fast adjustment, for wrench size 10 mm ... 36 mm, size: 260 mm
SmartWire DT™ pliers for device plugs
SmartWire DT™ pliers for flat plug
Socket wrench, wrench size 13 mm
Socket wrench, wrench size 5.5 mm
Socket wrench, wrench size 8 mm
Stripping pliers, for 0.75 to 2.5 mm² flat-ribbon cables up to 15 mm wide, any stripping length
Stripping pliers, for halogen-free sensor/actuator cables (SAC cables), with PUR and PVC insulation, from Ø of 3.2 to 4.4 mm, any stripping length
Stripping pliers, for halogen-free sensor/actuator cables (SAC cables), with PUR and PVC insulation, from Ø of 4.4 to 7 mm, any stripping length
Stripping tool, for cables and conductors (especially for cables protected against short circuits and ground leakages) 1.5 - 6 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity...
Stripping tool, for cables and conductors (especially for rubber and silicone insulations) from 0.1 - 4 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity of up to...
Stripping tool, for cables and conductors from 4 - 16 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity of up to 10 mm² stranded/1.5 mm² solid, replaceable...
Water pump pliers, with groove joint, grip areas with dual notching, acc. to VDE ISO 8976
Water pump pliers, with groove joint, gripping surfaces with dual notching, according to VDE ISO 8976, type of packaging: with holder for sales display (backcard)

<< Prev