PHOENIX CONTACT USA Wire Strippers and Accessories 1212166

Description
Tool Multi-Level Stripper, 2 Step For 2.5mm ~ 7.6mm Cable Diameter
Request a Quote Datasheet
Description
Tool Multi-Level Stripper, 2 Step For 2.5mm ~ 7.6mm Cable Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Strippers and Accessories - 1212166-ND - DigiKey
Thief River Falls, MN, United States
Wire Strippers and Accessories
1212166-ND
Wire Strippers and Accessories 1212166-ND
Tool Multi-Level Stripper, 2 Step For 2.5mm ~ 7.6mm Cable Diameter

Tool Multi-Level Stripper, 2 Step For 2.5mm ~ 7.6mm Cable Diameter

Buy Now Datasheet
Wire Strippers and Accessories - 1212166 - ODG (Origin Data Global)
Shenzhen, China
Wire Strippers and Accessories
1212166
Wire Strippers and Accessories 1212166
STRIPPING TOOL

STRIPPING TOOL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Wire Stripping & Cutting Tools
1212166
Wire Stripping & Cutting Tools 1212166
Wire Stripping & Cutting Tools WIREFOX -D CX-4

Wire Stripping & Cutting Tools WIREFOX -D CX-4

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 1212166-ND 1212166 1212166
Product Name Wire Strippers and Accessories Wire Strippers and Accessories Wire Stripping & Cutting Tools
Tool Type Stripper Multi-Level Stripper, 2 Step
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-03-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 16 AWG
View Details
Separator Tool for Latched Gecko - Z125-9262600 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko Latch

Technology Hand Tools
View Details
Insertion, Extraction - 2946-206-294-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
View Details