Schneeberger Inc. Datasheets for Linear Slides and Linear Stages
Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more
| Product Name | Notes |
|---|---|
| MINI-X = Miniature guideways, MINIRAIL carriages with long-term lubrication LUBE-S, micro frictionless tables and integrated distance measuring system Miniature guideways are compact and precise for maximum productivity. Maintenance free guideways... | |
| Cross-roller and ball guideways work effectively to master the medium to high requirements SCHNEEBERGER introduced the R linear guideway/cross-rolle r guideway and ball guideway as the first standardized frictionless guideways... | |
| Easy to change the read head = easy to install whilst at the same time offering high quality and precision The profiled linear guideways that have been developed with integrated... | |
| Magneto-resistive distance measuring system specially designed for applications in machine tools Measuring-heads in suitable sizes, so that they can easily be adapted to the guide systems. With the MONORAIL AMSABS... | |
| Magneto-resistive distance measuring system specially designed for applications in machine tools Suitable solutions are available for a wide range of applications. This means that it is always possible to travel... | |
| MINISCALE PLUS Miniature guideway with integrated measuring system – “all in one“ MINISCALE PLUS is based on the proven miniature guideway MINIRAIL. Consequently, the guidance-technical specifications of MINISCALE PLUS also... | |
| Ball guideway in corrosion-resistant steel for the food industry, clean room applications and more The MONORAIL BM WR/SR systems are linear guides made from corrosion-resistant steel, and are based on... | |
| MINISLIDE Type MS 4 and MS 5 Highest results in the smallest envelope The gothic arch profile of the MINISLIDE MS tracks permits loads that are more than ten times... | |
| The maximum length of a single-piece profiled guideway is six meters. But if required, several MONORAILS can be joined together AMS absolute. Cost savings in terms of design, production, logistics... | |
| Product description AMSABS 3L With MONORAIL AMSABS 3L SCHNEEBERGER provides an integrated absolute distance measuring system especially for the design of long axes with high requests on system accuracy. Mechanically... | |
| An unlimited displacement path through use of Type SKC recirculating unit in combination with SCHNEEBERGER Type R or RD linear guideways. The SKC recirculating unit for low and medium loads... | |
| For non-standard frictionless guideway dimensions, unlimited solutions are possible with the customer's construction. Typically, the linear guideways are made of fully hardened tool steel. One-piece guideways up to 6000 mm... | |
| For sliding guideways/sliding bearings, SCHNEEBERGER provides steel bars with a sliding coating selected by the customer and subsequently ground to a smooth finish. Upon request, lubrication grooves can be inserted... | |
| For low to medium loads, Type SK ball recirculating unit is used in combination with SCHNEEBERGER-Type R or Type RD linear guideways. This allows the implementation of space-saving designs... | |
| High rigidity, great dynamic and static load carrying capacity, outstanding running smoothness and the total enclosure of the carriage are the main features of the MONORAIL guideway. These properties result... | |
| MONORAIL AMSD 3B is an integrated magneto-resistive measuring system for distance measurement based on the MONORAIL MR profile guideway with an incremental, digital interface. The AMSA 3B is the starting... | |
| SCHNEEBERGER introduced the R linear guideway/cross-rolle r guideway and ball guideway as the first standardized frictionless guideways in the world. The guideway can be equipped with rollers or balls and... | |
| SCHNEEBERGER’s AMSA 3B MONORAIL is an integrated measuring system for distance measurement for use on all protected machine tool axes with high demands on system precision. Mechanically the AMSA 3B... | |
| SCHNEEBERGER's MONORAIL BM linear ball guides features excellent dynamic properties and many commercial benefits. Designed with a small number of cleverly arranged components, it provides for excellent running properties due... | |
| SCHNEEBERGER's MONORAIL BZ systems are high-precision linear guide systems with integral rack drive, based on the company's proven MONORAIL BM profile guideways with balls. Outlay on the production of machine... | |
| The narrow gap between the top and bottom part of the NE linear table prevents dirt penetration. All sizes of this closed design version are equipped with Type R longitudinal... | |
| The N/O linear guideway with needle bearings is designed for use with needle cages. These frictionless guideways are suitable for high load applications. Combined with tightly fitted needle bearings, this... | |
| The RN linear guideway / cross-roller guideway is the advanced development version of the R linear guideway. Efficiency is greatly increased without the need for larger installed dimensions thanks to... | |
| The RNG linear bearing/cross-roller guideway provides high performance with roller bearings. High load-bearing guideway designscan be implemented with roller bearings under the smallest installed dimensions. The high performance of the... | |
| The Type M/V linear guideways equipped with needle cages are particularly well-suited for high-load applications. The SCHNEEBERGER composite cage results in smaller displacement resistance values and greater rigidity compared with... | |
| The modularly designed type NFM positioning table has various table component lengths for strokes of 25 to 150 mm. The positioning is performed manually using the threaded spindle - a... | |
| Type ND micro frictionless tables are suitable for applications that demand high accuracies. They consist of equal length top and bottom parts, where the fully hardened bottom part is designed... | |
| Type NDN micro frictionless table consists of four major components: the stainless steel top and bottom parts, the brass cage, and the stainless roller elements. The U-shaped cage connects the... | |
| Type NH single-axis positioning table is equipped with SCHNEEBERGER Type R2-RF longitudinal guideways. Manual stroke adjustment is by means of a micrometer, with the top part held in position by... | |
| Type NK frictionless tables are suitable for multiple applications with a large selection of available dimensions. Available in a single-axis design, in five sizes, made of steel or cast iron... | |
| Type NK, with its aluminummain parts, has a lighter weight than Type NK. Type NKL single-axis frictionless tables consist of equal length top and bottom parts and associated Type... | |
| Type SKD ball recirculating unit equipped with damping elements features improved smoothness and is suitable for low and medium loads. It is used in combination with SCHNEEBERGER Type R or... | |
| Type SR recirculating unit has rollers that are arranged crosswise and is suitable for medium to high loads. In combination with SCHNEEBERGER Type R or RD linear guideways, it requires... |