Schneeberger Inc. Guiderails with Magneto-resistive Distance Measuring System Type AMSA 4B

Description
Magneto-resistive distance measuring system specially designed for applications in machine tools Suitable solutions are available for a wide range of applications. This means that it is always possible to travel the most precise paths whilst adhering to the strictest tolerances. MONORAIL AMSA 4B is an integrated magneto-resistive measuring system for distance measurement based on the MONORAIL BM profile ball guideway with an analog voltage interface. These products are preferred for use in applications that make major demands on travelling speed and accuracy. No additional assembly or adjustment of the measuring system is required, which is reflected by cost savings in machine design, manufacture and servicing. The accuracy and process reliability of the machine are also improved. The sturdy housing for the read-head has a complete wiper system consisting of longitudinal and cross wipers, which provide optimum protection for the measuring system. The AMSA 4B version has an analog voltage interface of 1 Vss for connection to all standard control systems.
Datasheet
Description
Magneto-resistive distance measuring system specially designed for applications in machine tools Suitable solutions are available for a wide range of applications. This means that it is always possible to travel the most precise paths whilst adhering to the strictest tolerances. MONORAIL AMSA 4B is an integrated magneto-resistive measuring system for distance measurement based on the MONORAIL BM profile ball guideway with an analog voltage interface. These products are preferred for use in applications that make major demands on travelling speed and accuracy. No additional assembly or adjustment of the measuring system is required, which is reflected by cost savings in machine design, manufacture and servicing. The accuracy and process reliability of the machine are also improved. The sturdy housing for the read-head has a complete wiper system consisting of longitudinal and cross wipers, which provide optimum protection for the measuring system. The AMSA 4B version has an analog voltage interface of 1 Vss for connection to all standard control systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Guiderails with Magneto-resistive Distance Measuring System - Type AMSA 4B - Schneeberger Inc.
Woburn, MA, USA
Guiderails with Magneto-resistive Distance Measuring System
Type AMSA 4B
Guiderails with Magneto-resistive Distance Measuring System Type AMSA 4B
Magneto-resistive distance measuring system specially designed for applications in machine tools Suitable solutions are available for a wide range of applications. This means that it is always possible to travel the most precise paths whilst adhering to the strictest tolerances. MONORAIL AMSA 4B is an integrated magneto-resistive measuring system for distance measurement based on the MONORAIL BM profile ball guideway with an analog voltage interface. These products are preferred for use in applications that make major demands on travelling speed and accuracy. No additional assembly or adjustment of the measuring system is required, which is reflected by cost savings in machine design, manufacture and servicing. The accuracy and process reliability of the machine are also improved. The sturdy housing for the read-head has a complete wiper system consisting of longitudinal and cross wipers, which provide optimum protection for the measuring system. The AMSA 4B version has an analog voltage interface of 1 Vss for connection to all standard control systems.

Magneto-resistive distance measuring system specially designed for applications in machine tools

Suitable solutions are available for a wide range of applications. This means that it is always possible to travel the most precise paths whilst adhering to the strictest tolerances.

MONORAIL AMSA 4B is an integrated magneto-resistive measuring system for distance measurement based on the MONORAIL BM profile ball guideway with an analog voltage interface. These products are preferred for use in applications that make major demands on travelling speed and accuracy. No additional assembly or adjustment of the measuring system is required, which is reflected by cost savings in machine design, manufacture and servicing.

The accuracy and process reliability of the machine are also improved. The sturdy housing for the read-head has a complete wiper system consisting of longitudinal and cross wipers, which provide optimum protection for the measuring system. The AMSA 4B version has an analog voltage interface of 1 Vss for connection to all standard control systems.

Supplier's Site Datasheet

Technical Specifications

  Schneeberger Inc.
Product Category Linear Slides and Linear Stages
Product Number Type AMSA 4B
Product Name Guiderails with Magneto-resistive Distance Measuring System
Axis Configuration X Axis Only
Stroke or X-Axis Travel 236 inch (6000 mm)
Rated Speed 197 in/sec (300 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Linear Motion - Slide Rail - FBL56H+711L - THK America, Inc.
Specs
Stroke or X-Axis Travel 29.02 inch (737 mm)
View Details