Schneeberger Inc. Linear Ball Recirculating Guideways Type SK

Description
For low to medium loads, Type SK ball recirculating unit is used in combination with SCHNEEBERGER-Type R or Type RD linear guideways. This allows the implementation of space-saving designs that can be equally loaded in all directions. Various sizes can be equipped with additional damping elements (Type SKD). These provide improved smoothness with slightly reduced load carrying capacity. Sizes: 1, 2, 3, 6, 9, 12 Lengths: 22 to 200 mm
Datasheet
Description
For low to medium loads, Type SK ball recirculating unit is used in combination with SCHNEEBERGER-Type R or Type RD linear guideways. This allows the implementation of space-saving designs that can be equally loaded in all directions. Various sizes can be equipped with additional damping elements (Type SKD). These provide improved smoothness with slightly reduced load carrying capacity. Sizes: 1, 2, 3, 6, 9, 12 Lengths: 22 to 200 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Ball Recirculating Guideways - Type SK - Schneeberger Inc.
Woburn, MA, USA
Linear Ball Recirculating Guideways
Type SK
Linear Ball Recirculating Guideways Type SK
For low to medium loads, Type SK ball recirculating unit is used in combination with SCHNEEBERGER-Type R or Type RD linear guideways. This allows the implementation of space-saving designs that can be equally loaded in all directions. Various sizes can be equipped with additional damping elements (Type SKD). These provide improved smoothness with slightly reduced load carrying capacity. Sizes: 1, 2, 3, 6, 9, 12 Lengths: 22 to 200 mm

For low to medium loads, Type SK ball recirculating unit is used in combination with SCHNEEBERGER-Type R or Type RD linear guideways. This allows the implementation of space-saving designs that can be equally loaded in all directions. Various sizes can be equipped with additional damping elements (Type SKD). These provide improved smoothness with slightly reduced load carrying capacity.

Sizes: 1, 2, 3, 6, 9, 12

Lengths: 22 to 200 mm

Supplier's Site Datasheet

Technical Specifications

  Schneeberger Inc.
Product Category Linear Slides and Linear Stages
Product Number Type SK
Product Name Linear Ball Recirculating Guideways
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.8661 to 7.87 inch (22 to 200 mm)
Rated Speed 78.74 in/sec (120 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Linear Guide Blocks - 360889 - RS Components, Ltd.
Specs
Carriage Load 16141 lbs (7320 kg)
View Details