Schneeberger Inc. Profiled Linear Roller Guideways MONORAIL MR

Description
High rigidity, great dynamic and static load carrying capacity, outstanding running smoothness and the total enclosure of the carriage are the main features of the MONORAIL guideway. These properties result in higher machining rates while enhancing geometrical accuracy and surface quality of the machined workpieces. Our highly rigid MONORAIL provides improved vibration behavior, smaller vibration amplitudes and thus extends tool life. SCHNEEBERGER has systematically applied its many years of experience in the design, production and use of roller-type anti-friction guideways in the development of the MONORAIL. Consequently the MONORAIL MR is a cost-effective anti-friction guideway which meets the challenge presented by modern machine design. 4 reasons to love the new SCHNEEBERGER MONORAIL MR 4S series: An optimized lubrication system, ease of maintenance, shock resistant, and dirt repellent Serviceability – compatibility, exchange of cross wipers Supply of lubricant – pressure-tight lubrication channels Shock resistance – body optimized for rigidity Sturdiness – robust and well-secured front plates
Datasheet
Description
High rigidity, great dynamic and static load carrying capacity, outstanding running smoothness and the total enclosure of the carriage are the main features of the MONORAIL guideway. These properties result in higher machining rates while enhancing geometrical accuracy and surface quality of the machined workpieces. Our highly rigid MONORAIL provides improved vibration behavior, smaller vibration amplitudes and thus extends tool life. SCHNEEBERGER has systematically applied its many years of experience in the design, production and use of roller-type anti-friction guideways in the development of the MONORAIL. Consequently the MONORAIL MR is a cost-effective anti-friction guideway which meets the challenge presented by modern machine design. 4 reasons to love the new SCHNEEBERGER MONORAIL MR 4S series: An optimized lubrication system, ease of maintenance, shock resistant, and dirt repellent Serviceability – compatibility, exchange of cross wipers Supply of lubricant – pressure-tight lubrication channels Shock resistance – body optimized for rigidity Sturdiness – robust and well-secured front plates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Profiled Linear Roller Guideways - MONORAIL MR - Schneeberger Inc.
Woburn, MA, USA
Profiled Linear Roller Guideways
MONORAIL MR
Profiled Linear Roller Guideways MONORAIL MR
High rigidity, great dynamic and static load carrying capacity, outstanding running smoothness and the total enclosure of the carriage are the main features of the MONORAIL guideway. These properties result in higher machining rates while enhancing geometrical accuracy and surface quality of the machined workpieces. Our highly rigid MONORAIL provides improved vibration behavior, smaller vibration amplitudes and thus extends tool life. SCHNEEBERGER has systematically applied its many years of experience in the design, production and use of roller-type anti-friction guideways in the development of the MONORAIL. Consequently the MONORAIL MR is a cost-effective anti-friction guideway which meets the challenge presented by modern machine design. 4 reasons to love the new SCHNEEBERGER MONORAIL MR 4S series: An optimized lubrication system, ease of maintenance, shock resistant, and dirt repellent Serviceability – compatibility, exchange of cross wipers Supply of lubricant – pressure-tight lubrication channels Shock resistance – body optimized for rigidity Sturdiness – robust and well-secured front plates

High rigidity, great dynamic and static load carrying capacity, outstanding running smoothness and the total enclosure of the carriage are the main features of the MONORAIL guideway. These properties result in higher machining rates while enhancing geometrical accuracy and surface quality of the machined workpieces. Our highly rigid MONORAIL provides improved vibration behavior, smaller vibration amplitudes and thus extends tool life.
SCHNEEBERGER has systematically applied its many years of experience in the design, production and use of roller-type anti-friction guideways in the development of the MONORAIL. Consequently the MONORAIL MR is a cost-effective anti-friction guideway which meets the challenge presented by modern machine design.

4 reasons to love the new SCHNEEBERGER MONORAIL MR 4S series: An optimized lubrication system, ease of maintenance, shock resistant, and dirt repellent

  • Serviceability – compatibility, exchange of cross wipers
  • Supply of lubricant – pressure-tight lubrication channels
  • Shock resistance – body optimized for rigidity
  • Sturdiness – robust and well-secured front plates
Supplier's Site Datasheet

Technical Specifications

  Schneeberger Inc.
Product Category Linear Slides and Linear Stages
Product Number MONORAIL MR
Product Name Profiled Linear Roller Guideways
Axis Configuration X Axis Only
Stroke or X-Axis Travel 59.06 to 236 inch (1500 to 6000 mm)
Rated Speed 118 in/sec (180 m/min)
Carriage Load 6227 to 330456 lbs (2824 to 149867 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Side Drive Positioning Stage - 3203SDMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-20-200-Y3A - Festo Corporation
Specs
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details