Schneeberger Inc. Micro-Frictionless Tables Type ND

Description
Type ND micro frictionless tables are suitable for applications that demand high accuracies. They consist of equal length top and bottom parts, where the fully hardened bottom part is designed as a double prism. Type ND is available in three sizes as a single-axis version made of steel. All sizes are equipped with Type AC roller cages and can be used horizontally and vertically. The highest accuracies are achieved with lengths of 25 to 155 mm and strokes of 12 to 90 mm. A special version is available with Type AK ball cage for less dirt sensitivity and lower load carrying capacity.
Datasheet
Description
Type ND micro frictionless tables are suitable for applications that demand high accuracies. They consist of equal length top and bottom parts, where the fully hardened bottom part is designed as a double prism. Type ND is available in three sizes as a single-axis version made of steel. All sizes are equipped with Type AC roller cages and can be used horizontally and vertically. The highest accuracies are achieved with lengths of 25 to 155 mm and strokes of 12 to 90 mm. A special version is available with Type AK ball cage for less dirt sensitivity and lower load carrying capacity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-Frictionless Tables - Type ND - Schneeberger Inc.
Woburn, MA, USA
Micro-Frictionless Tables
Type ND
Micro-Frictionless Tables Type ND
Type ND micro frictionless tables are suitable for applications that demand high accuracies. They consist of equal length top and bottom parts, where the fully hardened bottom part is designed as a double prism. Type ND is available in three sizes as a single-axis version made of steel. All sizes are equipped with Type AC roller cages and can be used horizontally and vertically. The highest accuracies are achieved with lengths of 25 to 155 mm and strokes of 12 to 90 mm. A special version is available with Type AK ball cage for less dirt sensitivity and lower load carrying capacity.

Type ND micro frictionless tables are suitable for applications that demand high accuracies. They consist of equal length top and bottom parts, where the fully hardened bottom part is designed as a double prism. Type ND is available in three sizes as a single-axis version made of steel. All sizes are equipped with Type AC roller cages and can be used horizontally and vertically. The highest accuracies are achieved with lengths of 25 to 155 mm and strokes of 12 to 90 mm. A special version is available with Type AK ball cage for less dirt sensitivity and lower load carrying capacity.

Supplier's Site Datasheet

Technical Specifications

  Schneeberger Inc.
Product Category Linear Slides and Linear Stages
Product Number Type ND
Product Name Micro-Frictionless Tables
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 3.54 inch (12 to 90 mm)
Carriage Load 44.96 to 614 lbs (20.39 to 278 kg)
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2 Stacked Platform - CHARON2 XT 0205 x 0000 - ETEL S.A.
Specs
Axis Configuration X Axis Only; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 8.07 inch (0.0 to 205 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Lab Jack, 80 mm Diameter Rotating Column, 106 to 166 mm Travel Range - ECN-80 - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 2.36 inch (60 mm)
View Details
Ball Slide Positioning Stage - 2203MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details