Schneeberger Inc. Datasheets for Helical Gears
Helical gears are cylindrilical gears whose teeth are not parallel to the axis of rotation. The teeth are angled and appear as a segment of a helix. Helical gears can transmit power between parallel or right angle axes.
Helical Gears: Learn more
| Product Name | Notes |
|---|---|
| Helical-toothed gear racks are available in typical industry dimensions from module 2 to module 12. The material, hardness, and accuracy determine the respective load. | |
| You need a gear rack but standardised dimensions do not fit your system? No problem. You can have any gear racks up to module 20. The maximum one-piece length is... |