Schneeberger Inc. Linear Guideways With Needle Cages Type M/V

Description
The Type M/V linear guideways equipped with needle cages are particularly well-suited for high-load applications. The SCHNEEBERGER composite cage results in smaller displacement resistance values and greater rigidity compared with similar needle guideways. Sizes: 3015, 4020, 5025, 6035, 7040, 8050 Lengths: 100 to 1500 mm Accessories SHW, HW cages EM, EV, EAM, EAV end pieces
Datasheet
Description
The Type M/V linear guideways equipped with needle cages are particularly well-suited for high-load applications. The SCHNEEBERGER composite cage results in smaller displacement resistance values and greater rigidity compared with similar needle guideways. Sizes: 3015, 4020, 5025, 6035, 7040, 8050 Lengths: 100 to 1500 mm Accessories SHW, HW cages EM, EV, EAM, EAV end pieces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Guideways With Needle Cages - Type M/V - Schneeberger Inc.
Woburn, MA, USA
Linear Guideways With Needle Cages
Type M/V
Linear Guideways With Needle Cages Type M/V
The Type M/V linear guideways equipped with needle cages are particularly well-suited for high-load applications. The SCHNEEBERGER composite cage results in smaller displacement resistance values and greater rigidity compared with similar needle guideways. Sizes: 3015, 4020, 5025, 6035, 7040, 8050 Lengths: 100 to 1500 mm Accessories SHW, HW cages EM, EV, EAM, EAV end pieces

The Type M/V linear guideways equipped with needle cages are particularly well-suited for high-load applications. The SCHNEEBERGER composite cage results in smaller displacement resistance values and greater rigidity compared with similar needle guideways.

Sizes: 3015, 4020, 5025, 6035, 7040, 8050

Lengths: 100 to 1500 mm

Accessories

  • SHW, HW cages
  • EM, EV, EAM, EAV end pieces
Supplier's Site Datasheet

Technical Specifications

  Schneeberger Inc.
Product Category Linear Slides and Linear Stages
Product Number Type M/V
Product Name Linear Guideways With Needle Cages
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2HD stacked platforms - CHARON2HD XYT (DXR+) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Vertical Linear Stage, Dovetail, 0.12 in. Travel, 0.98 x 0.98 in. Platform - DS25-Z - Newport MKS
Specs
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Dovetail Slide
View Details
Ball Slide Positioning Stage - 3202-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details