Schneeberger Inc. Linear Ball Recirculating Guideways Type SKC

Description
An unlimited displacement path through use of Type SKC recirculating unit in combination with SCHNEEBERGER Type R or RD linear guideways. The SKC recirculating unit for low and medium loads is installed in the same way as SCHNEEBERGER Type SK and SR roller units. The material combination of coated steel, ceramic, and Teflon® balls means excellent suitability for dry running, vacuum, and cleanroom systems. Sizes: 3, 6 Lengths: 75 to 100 mm
Datasheet
Description
An unlimited displacement path through use of Type SKC recirculating unit in combination with SCHNEEBERGER Type R or RD linear guideways. The SKC recirculating unit for low and medium loads is installed in the same way as SCHNEEBERGER Type SK and SR roller units. The material combination of coated steel, ceramic, and Teflon® balls means excellent suitability for dry running, vacuum, and cleanroom systems. Sizes: 3, 6 Lengths: 75 to 100 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Ball Recirculating Guideways - Type SKC - Schneeberger Inc.
Woburn, MA, USA
Linear Ball Recirculating Guideways
Type SKC
Linear Ball Recirculating Guideways Type SKC
An unlimited displacement path through use of Type SKC recirculating unit in combination with SCHNEEBERGER Type R or RD linear guideways. The SKC recirculating unit for low and medium loads is installed in the same way as SCHNEEBERGER Type SK and SR roller units. The material combination of coated steel, ceramic, and Teflon® balls means excellent suitability for dry running, vacuum, and cleanroom systems. Sizes: 3, 6 Lengths: 75 to 100 mm

An unlimited displacement path through use of Type SKC recirculating unit in combination with SCHNEEBERGER Type R or RD linear guideways. The SKC recirculating unit for low and medium loads is installed in the same way as SCHNEEBERGER Type SK and SR roller units. The material combination of coated steel, ceramic, and Teflon® balls means excellent suitability for dry running, vacuum, and cleanroom systems.

Sizes: 3, 6

Lengths: 75 to 100 mm

Supplier's Site Datasheet

Technical Specifications

  Schneeberger Inc.
Product Category Linear Slides and Linear Stages
Product Number Type SKC
Product Name Linear Ball Recirculating Guideways
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.95 to 3.94 inch (75 to 100 mm)
Rated Speed 78.74 in/sec (120 m/min)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360820 - RS Components, Ltd.
Specs
Carriage Load 5260 lbs (2386 kg)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7.87 inch (200 mm)
View Details
Piezo XY Linear Stage, Triple Divide, 0.5 in., Picomotor, 8-32, 1/4-20 - 9065-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Compact High-Precision Direct Drive Linear Stage - V-141 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.57 to 3.94 inch (40 to 100 mm)
Z-Axis Travel 1.57 inch (40 mm)
View Details