Schneeberger Inc. Datasheets for Crossed Roller Slides
Crossed roller slides are simple linear motion devices that consist of a stationary base and a moving carriage. The rollers are crossed at a 90° angle in an alternating fashion and are enclosed in the rails, which have a machined V-shaped groove to support the rollers.
Crossed Roller Slides: Learn more
| Product Name | Notes |
|---|---|
| Cross-roller and ball guideways work effectively to master the medium to high requirements SCHNEEBERGER introduced the R linear guideway/cross-rolle r guideway and ball guideway as the first standardized frictionless guideways... | |
| SCHNEEBERGER introduced the R linear guideway/cross-rolle r guideway and ball guideway as the first standardized frictionless guideways in the world. The guideway can be equipped with rollers or balls and... | |
| The RN linear guideway / cross-roller guideway is the advanced development version of the R linear guideway. Efficiency is greatly increased without the need for larger installed dimensions thanks to... | |
| The RNG linear bearing/cross-roller guideway provides high performance with roller bearings. High load-bearing guideway designscan be implemented with roller bearings under the smallest installed dimensions. The high performance of the... | |
| Type SR recirculating unit has rollers that are arranged crosswise and is suitable for medium to high loads. In combination with SCHNEEBERGER Type R or RD linear guideways, it requires... |