Schneeberger Inc. Recirculating Unit SR

Description
Type SR recirculating unit has rollers that are arranged crosswise and is suitable for medium to high loads. In combination with SCHNEEBERGER Type R or RD linear guideways, it requires the same identical installed dimensions as Type SK, but provides greater loadcarrying capacity and rigidity. Sizes: 2, 3, 6, 9, 12 Lengths: 32 to 200 mm
Datasheet
Description
Type SR recirculating unit has rollers that are arranged crosswise and is suitable for medium to high loads. In combination with SCHNEEBERGER Type R or RD linear guideways, it requires the same identical installed dimensions as Type SK, but provides greater loadcarrying capacity and rigidity. Sizes: 2, 3, 6, 9, 12 Lengths: 32 to 200 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recirculating Unit - SR - Schneeberger Inc.
Woburn, MA, USA
Recirculating Unit
SR
Recirculating Unit SR
Type SR recirculating unit has rollers that are arranged crosswise and is suitable for medium to high loads. In combination with SCHNEEBERGER Type R or RD linear guideways, it requires the same identical installed dimensions as Type SK, but provides greater loadcarrying capacity and rigidity. Sizes: 2, 3, 6, 9, 12 Lengths: 32 to 200 mm

Type SR recirculating unit has rollers that are arranged crosswise and is suitable for medium to high loads. In combination with SCHNEEBERGER Type R or RD linear guideways, it requires the same identical installed dimensions as Type SK, but provides greater loadcarrying capacity and rigidity.

Sizes: 2, 3, 6, 9, 12

Lengths: 32 to 200 mm

Supplier's Site Datasheet

Technical Specifications

  Schneeberger Inc.
Product Category Linear Slides and Linear Stages
Product Number SR
Product Name Recirculating Unit
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Z3TM+ Combined Module withhout coarse Z - Z3TM+ without coarse Z - ETEL S.A.
Specs
Axis Configuration Z Axis Only; Tip/Tilt Axes
Z-Axis Travel 0.0787 to 0.4724 inch (2 to 12 mm)
Rated Speed 394 in/sec (600 m/min)
View Details
XZ Linear Stage, ULTRAlign, 25 mm Travel, Crossed-Roller, M4, M6 - M-462-XZ-M - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Device Type Crossed Roller Slide
View Details