Schneeberger Inc. Frictionless Tables Type NK

Description
Type NK frictionless tables are suitable for multiple applications with a large selection of available dimensions. Available in a single-axis design, in five sizes, made of steel or cast iron (depending on size). Type NK frictionless tables consist of equal length top and bottom parts and Type R longitudinal guideways in lengths of 25 to 510 mm and strokes of 10 to 450 mm. All tables are equipped with Type AC roller cages and Type GB end pieces and can be used for horizontal and vertical installation. Standard fastening holes are provided in the lower part. The side opposite the assembly screws can be used as the locating face. In the standard version, limited stroke is performed by two screws on the top part and one screw on the bottom part. Since the screws can only absorb small forces in the direction of movement, they should not be used as stoppers. The FORMULA-S no longer requires screws thanks to the cage-centering principle. A special version is available with standard fastening holes (-B) provided in the top part (other hole configurations on request), Type EE roller cages (-EE) made of plastic seal out dirt and dust, (only for sizes 6 and 9), Type AK ball cages (-AK) for less sensitivity to dirt and lower load carrying capacity, and an integrated cage control (-KS). For high dynamics and any installation orientation for sizes 3 and 6.
Datasheet
Description
Type NK frictionless tables are suitable for multiple applications with a large selection of available dimensions. Available in a single-axis design, in five sizes, made of steel or cast iron (depending on size). Type NK frictionless tables consist of equal length top and bottom parts and Type R longitudinal guideways in lengths of 25 to 510 mm and strokes of 10 to 450 mm. All tables are equipped with Type AC roller cages and Type GB end pieces and can be used for horizontal and vertical installation. Standard fastening holes are provided in the lower part. The side opposite the assembly screws can be used as the locating face. In the standard version, limited stroke is performed by two screws on the top part and one screw on the bottom part. Since the screws can only absorb small forces in the direction of movement, they should not be used as stoppers. The FORMULA-S no longer requires screws thanks to the cage-centering principle. A special version is available with standard fastening holes (-B) provided in the top part (other hole configurations on request), Type EE roller cages (-EE) made of plastic seal out dirt and dust, (only for sizes 6 and 9), Type AK ball cages (-AK) for less sensitivity to dirt and lower load carrying capacity, and an integrated cage control (-KS). For high dynamics and any installation orientation for sizes 3 and 6.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frictionless Tables - Type NK - Schneeberger Inc.
Woburn, MA, USA
Frictionless Tables
Type NK
Frictionless Tables Type NK
Type NK frictionless tables are suitable for multiple applications with a large selection of available dimensions. Available in a single-axis design, in five sizes, made of steel or cast iron (depending on size). Type NK frictionless tables consist of equal length top and bottom parts and Type R longitudinal guideways in lengths of 25 to 510 mm and strokes of 10 to 450 mm. All tables are equipped with Type AC roller cages and Type GB end pieces and can be used for horizontal and vertical installation. Standard fastening holes are provided in the lower part. The side opposite the assembly screws can be used as the locating face. In the standard version, limited stroke is performed by two screws on the top part and one screw on the bottom part. Since the screws can only absorb small forces in the direction of movement, they should not be used as stoppers. The FORMULA-S no longer requires screws thanks to the cage-centering principle. A special version is available with standard fastening holes (-B) provided in the top part (other hole configurations on request), Type EE roller cages (-EE) made of plastic seal out dirt and dust, (only for sizes 6 and 9), Type AK ball cages (-AK) for less sensitivity to dirt and lower load carrying capacity, and an integrated cage control (-KS). For high dynamics and any installation orientation for sizes 3 and 6.

Type NK frictionless tables are suitable for multiple applications with a large selection of available dimensions. Available in a single-axis design, in five sizes, made of steel or cast iron (depending on size). Type NK frictionless tables consist of equal length top and bottom parts and Type R longitudinal guideways in lengths of 25 to 510 mm and strokes of 10 to 450 mm. All tables are equipped with Type AC roller cages and Type GB end pieces and can be used for horizontal and vertical installation. Standard fastening holes are provided in the lower part. The side opposite the assembly screws can be used as the locating face. In the standard version, limited stroke is performed by two screws on the top part and one screw on the bottom part. Since the screws can only absorb small forces in the direction of movement, they should not be used as stoppers. The FORMULA-S no longer requires screws thanks to the cage-centering principle. A special version is available with standard fastening holes (-B) provided in the top part (other hole configurations on request), Type EE roller cages (-EE) made of plastic seal out dirt and dust, (only for sizes 6 and 9), Type AK ball cages (-AK) for less sensitivity to dirt and lower load carrying capacity, and an integrated cage control (-KS). For high dynamics and any installation orientation for sizes 3 and 6.

Supplier's Site Datasheet

Technical Specifications

  Schneeberger Inc.
Product Category Linear Slides and Linear Stages
Product Number Type NK
Product Name Frictionless Tables
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.3937 to 17.72 inch (10 to 450 mm)
Rated Speed 39.37 in/sec (60 m/min)
Carriage Load 56.2 to 5553 lbs (25.49 to 2518 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPAS-A6066B-ALMO2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Direct Drive
View Details
Mini slide - DGSL-N-12-20-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
XZ Linear Stage, Gothic-Arch Bearings, 25.4 mm Travel, M4 and M6 - 9063-XZ-M - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
View Details