Schneeberger Inc. Linear Ball Recirculating Guideways Type SKD

Description
Type SKD ball recirculating unit equipped with damping elements features improved smoothness and is suitable for low and medium loads. It is used in combination with SCHNEEBERGER Type R or Type RD linear guideways. This allows space-saving designs that can be equally loaded in all directions.
Datasheet
Description
Type SKD ball recirculating unit equipped with damping elements features improved smoothness and is suitable for low and medium loads. It is used in combination with SCHNEEBERGER Type R or Type RD linear guideways. This allows space-saving designs that can be equally loaded in all directions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Ball Recirculating Guideways - Type SKD - Schneeberger Inc.
Woburn, MA, USA
Linear Ball Recirculating Guideways
Type SKD
Linear Ball Recirculating Guideways Type SKD
Type SKD ball recirculating unit equipped with damping elements features improved smoothness and is suitable for low and medium loads. It is used in combination with SCHNEEBERGER Type R or Type RD linear guideways. This allows space-saving designs that can be equally loaded in all directions.

Type SKD ball recirculating unit equipped with damping elements features improved smoothness and is suitable for low and medium loads. It is used in combination with SCHNEEBERGER Type R or Type RD linear guideways. This allows space-saving designs that can be equally loaded in all directions.

Supplier's Site Datasheet

Technical Specifications

  Schneeberger Inc.
Product Category Linear Slides and Linear Stages
Product Number Type SKD
Product Name Linear Ball Recirculating Guideways
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.8661 to 7.87 inch (22 to 200 mm)
Rated Speed 78.74 in/sec (120 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL51H+508L - THK America, Inc.
Specs
Stroke or X-Axis Travel 20.98 inch (533 mm)
View Details
VULCANO2 Stacked Platform - VULCANO2 XYT (DXR+) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
XYZ Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum - 9066-XYZ-R-V - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Right-Handed
View Details
Ball Slide Positioning Stage - 1201-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details