Schneeberger Inc. Linear Cross-Roller Guideways Type RNG

Description
The RNG linear bearing/cross-roller guideway provides high performance with roller bearings. High load-bearing guideway designscan be implemented with roller bearings under the smallest installed dimensions. The high performance of the relatively small guideway cross-sections, ensures unrivalled cost-effectiveness for many applications. Sizes: 4, 6, 9, 12 Lengths: 50 to 1500 mm Accessories KBN, KBS cage GBN, GCN, GCN-A end pieces GDN special fastening screws FORMULA-S cage control The SCHNEEBERGER FORMULA-S cage control The robust and simple design of the FORMULA-S cage control consists of only a few components and meets all requirements in terms of productivity and cost-effectiveness. The sophisticated design means it can be easily integrated into existing constructions. FORMULA-S works in any installation orientation regardless of the preload of the guideway. The advantages of cage control include trouble-free operation, high acceleration, and no readjustment of the cage. Furthermore, the shape and position tolerances of the surrounding structure or temperature differences do not lead to cage creep. All in all, an excellent basis for a long service life.
Datasheet
Description
The RNG linear bearing/cross-roller guideway provides high performance with roller bearings. High load-bearing guideway designscan be implemented with roller bearings under the smallest installed dimensions. The high performance of the relatively small guideway cross-sections, ensures unrivalled cost-effectiveness for many applications. Sizes: 4, 6, 9, 12 Lengths: 50 to 1500 mm Accessories KBN, KBS cage GBN, GCN, GCN-A end pieces GDN special fastening screws FORMULA-S cage control The SCHNEEBERGER FORMULA-S cage control The robust and simple design of the FORMULA-S cage control consists of only a few components and meets all requirements in terms of productivity and cost-effectiveness. The sophisticated design means it can be easily integrated into existing constructions. FORMULA-S works in any installation orientation regardless of the preload of the guideway. The advantages of cage control include trouble-free operation, high acceleration, and no readjustment of the cage. Furthermore, the shape and position tolerances of the surrounding structure or temperature differences do not lead to cage creep. All in all, an excellent basis for a long service life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Cross-Roller Guideways - Type RNG - Schneeberger Inc.
Woburn, MA, USA
Linear Cross-Roller Guideways
Type RNG
Linear Cross-Roller Guideways Type RNG
The RNG linear bearing/cross-roller guideway provides high performance with roller bearings. High load-bearing guideway designscan be implemented with roller bearings under the smallest installed dimensions. The high performance of the relatively small guideway cross-sections, ensures unrivalled cost-effectiveness for many applications. Sizes: 4, 6, 9, 12 Lengths: 50 to 1500 mm Accessories KBN, KBS cage GBN, GCN, GCN-A end pieces GDN special fastening screws FORMULA-S cage control The SCHNEEBERGER FORMULA-S cage control The robust and simple design of the FORMULA-S cage control consists of only a few components and meets all requirements in terms of productivity and cost-effectiveness. The sophisticated design means it can be easily integrated into existing constructions. FORMULA-S works in any installation orientation regardless of the preload of the guideway. The advantages of cage control include trouble-free operation, high acceleration, and no readjustment of the cage. Furthermore, the shape and position tolerances of the surrounding structure or temperature differences do not lead to cage creep. All in all, an excellent basis for a long service life.

The RNG linear bearing/cross-roller guideway provides high performance with roller bearings. High load-bearing guideway designscan be implemented with roller bearings under the smallest installed dimensions. The high performance of the relatively small guideway cross-sections, ensures unrivalled cost-effectiveness for many applications.

Sizes: 4, 6, 9, 12

Lengths: 50 to 1500 mm

Accessories

  • KBN, KBS cage
  • GBN, GCN, GCN-A end pieces
  • GDN special fastening screws
  • FORMULA-S cage control

The SCHNEEBERGER FORMULA-S cage control

The robust and simple design of the FORMULA-S cage control consists of only a few components and meets all requirements in terms of productivity and cost-effectiveness. The sophisticated design means it can be easily integrated into existing constructions. FORMULA-S works in any installation orientation regardless of the preload of the guideway. The advantages of cage control include trouble-free operation, high acceleration, and no readjustment of the cage. Furthermore, the shape and position tolerances of the surrounding structure or temperature differences do not lead to cage creep. All in all, an excellent basis for a long service life.

Supplier's Site Datasheet

Technical Specifications

  Schneeberger Inc.
Product Category Linear Slides and Linear Stages
Product Number Type RNG
Product Name Linear Cross-Roller Guideways
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 59.06 inch (50 to 1500 mm)
Rated Speed 39.37 in/sec (60 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Z3TM+ Combined Module withhout coarse Z - Z3TM+ without coarse Z - ETEL S.A.
Specs
Axis Configuration Z Axis Only; Tip/Tilt Axes
Z-Axis Travel 0.0787 to 0.4724 inch (2 to 12 mm)
Rated Speed 394 in/sec (600 m/min)
View Details
Motorized Linear Stage, MFA-CC Integrated with CONEX-CC Controller - CONEX-MFACC - Newport MKS
Specs
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.0984 in/sec (0.1500 m/min)
Motor Type DC Servo; DC servo
View Details
Low Profile Crossed Roller Table - LPT-1065 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 111 to 165 lbs (50.34 to 74.83 kg)
View Details