Schneeberger Inc. Guiderails with Magneto-resistive Distance Measuring System, Absolute Type AMSABS 3B

Description
The maximum length of a single-piece profiled guideway is six meters. But if required, several MONORAILS can be joined together AMS absolute. Cost savings in terms of design, production, logistics and commissioning. The product AMSABS 3B for roller guideways now combines proven magneto-resistive measuring technology with an absolute digital interface. With the proven advantages of AMS products like Safe magneto-resistive sensing One-piece lengths up to 6 m One reading head for all sizes Complete interchangeability of rails and reading heads We have added the following additional features to simplify the operation of distance measuring systems in industrial environments. An absolute digital interface Display of operating conditions Configuration and diagnosis options via a serial link Increased operational reliability attained by processing valid information
Datasheet
Description
The maximum length of a single-piece profiled guideway is six meters. But if required, several MONORAILS can be joined together AMS absolute. Cost savings in terms of design, production, logistics and commissioning. The product AMSABS 3B for roller guideways now combines proven magneto-resistive measuring technology with an absolute digital interface. With the proven advantages of AMS products like Safe magneto-resistive sensing One-piece lengths up to 6 m One reading head for all sizes Complete interchangeability of rails and reading heads We have added the following additional features to simplify the operation of distance measuring systems in industrial environments. An absolute digital interface Display of operating conditions Configuration and diagnosis options via a serial link Increased operational reliability attained by processing valid information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Guiderails with Magneto-resistive Distance Measuring System, Absolute - Type AMSABS 3B - Schneeberger Inc.
Woburn, MA, USA
Guiderails with Magneto-resistive Distance Measuring System, Absolute
Type AMSABS 3B
Guiderails with Magneto-resistive Distance Measuring System, Absolute Type AMSABS 3B
The maximum length of a single-piece profiled guideway is six meters. But if required, several MONORAILS can be joined together AMS absolute. Cost savings in terms of design, production, logistics and commissioning. The product AMSABS 3B for roller guideways now combines proven magneto-resistive measuring technology with an absolute digital interface. With the proven advantages of AMS products like Safe magneto-resistive sensing One-piece lengths up to 6 m One reading head for all sizes Complete interchangeability of rails and reading heads We have added the following additional features to simplify the operation of distance measuring systems in industrial environments. An absolute digital interface Display of operating conditions Configuration and diagnosis options via a serial link Increased operational reliability attained by processing valid information

The maximum length of a single-piece profiled guideway is six meters. But if required, several MONORAILS can be joined together

AMS absolute. Cost savings in terms of design, production, logistics and commissioning.

The product AMSABS 3B for roller guideways now combines proven magneto-resistive measuring technology with an absolute digital interface.

With the proven advantages of AMS products like

  • Safe magneto-resistive sensing
  • One-piece lengths up to 6 m
  • One reading head for all sizes
  • Complete interchangeability of rails and reading heads

We have added the following additional features to simplify the operation of distance measuring systems in industrial environments.

  • An absolute digital interface
  • Display of operating conditions
  • Configuration and diagnosis options via a serial link
  • Increased operational reliability attained by processing valid information
Supplier's Site Datasheet

Technical Specifications

  Schneeberger Inc.
Product Category Linear Slides and Linear Stages
Product Number Type AMSABS 3B
Product Name Guiderails with Magneto-resistive Distance Measuring System, Absolute
Axis Configuration X Axis Only
Stroke or X-Axis Travel 236 inch (6000 mm)
Rated Speed 118 in/sec (180 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - ATG28S+210L - THK America, Inc.
Specs
Stroke or X-Axis Travel 4.61 inch (117 mm)
View Details
Z3TM+ Combined Module with coarse Z - Z3TM+ with coarse Z - ETEL S.A.
Specs
Axis Configuration Z Axis Only; Tip/Tilt Axes
Z-Axis Travel 0.0787 to 0.4724 inch (2 to 12 mm)
Rated Speed 394 in/sec (600 m/min)
View Details
Linear Stage, High-Performance, Low-Profile, 4.0 in. Travel, 1/4-20 - 443-4 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.02 inch (102 mm)
View Details
Ball Slide Positioning Stage - 301P-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details