Schneeberger Inc. Frictionless Tables Type NKL

Description
Type NK, with its aluminummain parts, has a lighter weight than Type NK. Type NKL single-axis frictionless tables consist of equal length top and bottom parts and associated Type R longitudinal guideways, with lengths of 25 to 410 mm and strokes of 10 to 280 mm. All four sizes come equipped with Type AC roller cages and Type GB end pieces, suitable for horizontal and vertical installation. Standard fastening holes are provided in the top and bottom parts. The side opposite the assembly screws can be used as the locating face. In the standard version, limited stroke is performed in the same way as Type NK. The FORMULA-S no longer requires screws thanks to the cage-centering principle. Special versions are available with ball cages (Type AK) for less sensitivity to dirt and a lower load carrying capacity, roller cages (Type EE) made of plastic seal out dirt and dust, and integrated cage controls (-KS) . For high dynamics and any installation orientation for sizes 3 and 6.
Datasheet
Description
Type NK, with its aluminummain parts, has a lighter weight than Type NK. Type NKL single-axis frictionless tables consist of equal length top and bottom parts and associated Type R longitudinal guideways, with lengths of 25 to 410 mm and strokes of 10 to 280 mm. All four sizes come equipped with Type AC roller cages and Type GB end pieces, suitable for horizontal and vertical installation. Standard fastening holes are provided in the top and bottom parts. The side opposite the assembly screws can be used as the locating face. In the standard version, limited stroke is performed in the same way as Type NK. The FORMULA-S no longer requires screws thanks to the cage-centering principle. Special versions are available with ball cages (Type AK) for less sensitivity to dirt and a lower load carrying capacity, roller cages (Type EE) made of plastic seal out dirt and dust, and integrated cage controls (-KS) . For high dynamics and any installation orientation for sizes 3 and 6.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frictionless Tables - Type NKL - Schneeberger Inc.
Woburn, MA, USA
Frictionless Tables
Type NKL
Frictionless Tables Type NKL
Type NK, with its aluminummain parts, has a lighter weight than Type NK. Type NKL single-axis frictionless tables consist of equal length top and bottom parts and associated Type R longitudinal guideways, with lengths of 25 to 410 mm and strokes of 10 to 280 mm. All four sizes come equipped with Type AC roller cages and Type GB end pieces, suitable for horizontal and vertical installation. Standard fastening holes are provided in the top and bottom parts. The side opposite the assembly screws can be used as the locating face. In the standard version, limited stroke is performed in the same way as Type NK. The FORMULA-S no longer requires screws thanks to the cage-centering principle. Special versions are available with ball cages (Type AK) for less sensitivity to dirt and a lower load carrying capacity, roller cages (Type EE) made of plastic seal out dirt and dust, and integrated cage controls (-KS) . For high dynamics and any installation orientation for sizes 3 and 6.

Type NK, with its aluminummain parts, has a lighter weight than Type NK. Type NKL single-axis frictionless tables consist of equal length top and bottom parts and associated Type R longitudinal guideways, with lengths of 25 to 410 mm and strokes of 10 to 280 mm. All four sizes come equipped with Type AC roller cages and Type GB end pieces, suitable for horizontal and vertical installation. Standard fastening holes are provided in the top and bottom parts. The side opposite the assembly screws can be used as the locating face. In the standard version, limited stroke is performed in the same way as Type NK. The FORMULA-S no longer requires screws thanks to the cage-centering principle. Special versions are available with ball cages (Type AK) for less sensitivity to dirt and a lower load carrying capacity, roller cages (Type EE) made of plastic seal out dirt and dust, and integrated cage controls (-KS) . For high dynamics and any installation orientation for sizes 3 and 6.

Supplier's Site Datasheet

Technical Specifications

  Schneeberger Inc.
Product Category Linear Slides and Linear Stages
Product Number Type NKL
Product Name Frictionless Tables
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.3937 to 11.02 inch (10 to 280 mm)
Rated Speed 39.37 in/sec (60 m/min)
Carriage Load 56.2 to 3336 lbs (25.49 to 1513 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360874 - RS Components, Ltd.
Specs
Carriage Load 23649 lbs (10725 kg)
View Details
XY Linear Stage, Dovetail, 0.55 in. Travel, 1.57 x 1.57 in. - DS40-XY - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5512 inch (14 mm)
Device Type Dovetail Slide
View Details