Schneeberger Inc. Linear Guideways With Needle Bearings Type N/O

Description
The N/O linear guideway with needle bearings is designed for use with needle cages. These frictionless guideways are suitable for high load applications. Combined with tightly fitted needle bearings, this guideway exhibits the highest rigidity overall by comparison. The SCHNEEBERGER composite cage is made of plastic and steel and, compared to similar needle guideways, provides smaller displacement resistance values. Sizes: 62015, 92025, 2025, 2535, 3045, 3555 Lengths: 100 to 2000 mm Accessories: SHW, HW cages GFN, GFO, GH, GH-A, GW, GW-A end pieces Special fastening screws: GD
Datasheet
Description
The N/O linear guideway with needle bearings is designed for use with needle cages. These frictionless guideways are suitable for high load applications. Combined with tightly fitted needle bearings, this guideway exhibits the highest rigidity overall by comparison. The SCHNEEBERGER composite cage is made of plastic and steel and, compared to similar needle guideways, provides smaller displacement resistance values. Sizes: 62015, 92025, 2025, 2535, 3045, 3555 Lengths: 100 to 2000 mm Accessories: SHW, HW cages GFN, GFO, GH, GH-A, GW, GW-A end pieces Special fastening screws: GD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Guideways With Needle Bearings - Type N/O - Schneeberger Inc.
Woburn, MA, USA
Linear Guideways With Needle Bearings
Type N/O
Linear Guideways With Needle Bearings Type N/O
The N/O linear guideway with needle bearings is designed for use with needle cages. These frictionless guideways are suitable for high load applications. Combined with tightly fitted needle bearings, this guideway exhibits the highest rigidity overall by comparison. The SCHNEEBERGER composite cage is made of plastic and steel and, compared to similar needle guideways, provides smaller displacement resistance values. Sizes: 62015, 92025, 2025, 2535, 3045, 3555 Lengths: 100 to 2000 mm Accessories: SHW, HW cages GFN, GFO, GH, GH-A, GW, GW-A end pieces Special fastening screws: GD

The N/O linear guideway with needle bearings is designed for use with needle cages. These frictionless guideways are suitable for high load applications. Combined with tightly fitted needle bearings, this guideway exhibits the highest rigidity overall by comparison. The SCHNEEBERGER composite cage is made of plastic and steel and, compared to similar needle guideways, provides smaller displacement resistance values.

Sizes: 62015, 92025, 2025, 2535, 3045, 3555

Lengths: 100 to 2000 mm

Accessories:

  • SHW, HW cages
  • GFN, GFO, GH, GH-A, GW, GW-A end pieces
  • Special fastening screws: GD
Supplier's Site Datasheet

Technical Specifications

  Schneeberger Inc.
Product Category Linear Slides and Linear Stages
Product Number Type N/O
Product Name Linear Guideways With Needle Bearings
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2 Stacked Platform - CHARON2 XY 0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Motorized XY Linear Stage, Gothic-Arch Bearing, 40x40 mm, 13 mm, M4 and M6 - 9062-XY-PP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Ball Slide Positioning Stage - 1201-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details