Schneeberger Inc. Profiled Linear Ball Guideways MONORAIL BM

Description
SCHNEEBERGER's MONORAIL BM linear ball guides features excellent dynamic properties and many commercial benefits. Designed with a small number of cleverly arranged components, it provides for excellent running properties due to the small number of transitions in the ball tracks, which lead to very quiet running, low pulsation and low friction as well as high travel speeds. The use of a trapezoidal rail section results in an extremely rigid guideway coupled with a substantial reduction in servicing time as additional wipers can be changed without dismantling the carriage. Complete sealing of the carriage guarantees maximum reliability coupled with a long service life. This robust and economical guideway rounds off SCHNEEBERGER's range of products for industrial applications with high demands on speed, reliability and consistant running properties. Stainless steel version Linear ball guides made of stainless steel SCHNEEBERGER MONORAIL BM WR/SR stainless steel guideways are designed for applications where common anticorrosion coatings are not sufficient. This is the case if linear guides are used in an environment conducive to corrosion and in processes which cannot tolerate particle generation from anticorrosion coatings.
Datasheet
Description
SCHNEEBERGER's MONORAIL BM linear ball guides features excellent dynamic properties and many commercial benefits. Designed with a small number of cleverly arranged components, it provides for excellent running properties due to the small number of transitions in the ball tracks, which lead to very quiet running, low pulsation and low friction as well as high travel speeds. The use of a trapezoidal rail section results in an extremely rigid guideway coupled with a substantial reduction in servicing time as additional wipers can be changed without dismantling the carriage. Complete sealing of the carriage guarantees maximum reliability coupled with a long service life. This robust and economical guideway rounds off SCHNEEBERGER's range of products for industrial applications with high demands on speed, reliability and consistant running properties. Stainless steel version Linear ball guides made of stainless steel SCHNEEBERGER MONORAIL BM WR/SR stainless steel guideways are designed for applications where common anticorrosion coatings are not sufficient. This is the case if linear guides are used in an environment conducive to corrosion and in processes which cannot tolerate particle generation from anticorrosion coatings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Profiled Linear Ball Guideways - MONORAIL BM - Schneeberger Inc.
Woburn, MA, USA
Profiled Linear Ball Guideways
MONORAIL BM
Profiled Linear Ball Guideways MONORAIL BM
SCHNEEBERGER's MONORAIL BM linear ball guides features excellent dynamic properties and many commercial benefits. Designed with a small number of cleverly arranged components, it provides for excellent running properties due to the small number of transitions in the ball tracks, which lead to very quiet running, low pulsation and low friction as well as high travel speeds. The use of a trapezoidal rail section results in an extremely rigid guideway coupled with a substantial reduction in servicing time as additional wipers can be changed without dismantling the carriage. Complete sealing of the carriage guarantees maximum reliability coupled with a long service life. This robust and economical guideway rounds off SCHNEEBERGER's range of products for industrial applications with high demands on speed, reliability and consistant running properties. Stainless steel version Linear ball guides made of stainless steel SCHNEEBERGER MONORAIL BM WR/SR stainless steel guideways are designed for applications where common anticorrosion coatings are not sufficient. This is the case if linear guides are used in an environment conducive to corrosion and in processes which cannot tolerate particle generation from anticorrosion coatings.

SCHNEEBERGER's MONORAIL BM linear ball guides features excellent dynamic properties and many commercial benefits. Designed with a small number of cleverly arranged components, it provides for excellent running properties due to the small number of transitions in the ball tracks, which lead to very quiet running, low pulsation and low friction as well as high travel speeds. The use of a trapezoidal rail section results in an extremely rigid guideway coupled with a substantial reduction in servicing time as additional wipers can be changed without dismantling the carriage. Complete sealing of the carriage guarantees maximum reliability coupled with a long service life. This robust and economical guideway rounds off SCHNEEBERGER's range of products for industrial applications with high demands on speed, reliability and consistant running properties.

Stainless steel version

Linear ball guides made of stainless steel SCHNEEBERGER MONORAIL BM WR/SR stainless steel guideways are designed for applications where common anticorrosion coatings are not sufficient. This is the case if linear guides are used in an environment conducive to corrosion and in processes which cannot tolerate particle generation from anticorrosion coatings.

Supplier's Site Datasheet

Technical Specifications

  Schneeberger Inc.
Product Category Linear Slides and Linear Stages
Product Number MONORAIL BM
Product Name Profiled Linear Ball Guideways
Axis Configuration X Axis Only
Rated Speed 197 in/sec (300 m/min)
Carriage Load 1169 to 39632 lbs (530 to 17974 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPAS-B9068L-ALMS2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Direct Drive
View Details
Mini slide - DGSL-20-50-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
XY Linear Stage, Gothic-Arch, 65x65 mm, Micro X, Pico Y, 8-32, 1/4-20 - 9063-XY-NP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details